Microchip Technology, Inc. Microcontrollers PIC32MX440F512H-80I/PT

Description
MCU 512K Flash 32K RAM 80MHz USB TQFP64
Request a Quote Datasheet
Description
MCU 512K Flash 32K RAM 80MHz USB TQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 6669624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669624
Microcontrollers 6669624
MCU 512K Flash 32K RAM 80MHz USB TQFP64

MCU 512K Flash 32K RAM 80MHz USB TQFP64

Supplier's Site
Microcontrollers - 6669624P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669624P
Microcontrollers 6669624P
MCU 512K Flash 32K RAM 80MHz USB TQFP64

MCU 512K Flash 32K RAM 80MHz USB TQFP64

Supplier's Site
Microcontrollers - 1654654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654654
Microcontrollers 1654654
MCU 512K Flash 32K RAM 80MHz USB TQFP64

MCU 512K Flash 32K RAM 80MHz USB TQFP64

Supplier's Site
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-PIC32MX440F512H-80I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MX440F512H-80I/PT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MX440F512H-80I/PT
IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32MX440F512H-80I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX440F512H- 80I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32MX440F512H-80I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX440F512H-80I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1027313-PIC32MX440F512H-80I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1027313-PIC32MX440F512H-80I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1027313-PIC32MX440F512H-80I/PT
Win Source Part Number: 1027313-PIC32MX440F5 12H-80I/PT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 32MX Core Processor: MIPS32® M4K™ Speed: 80MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 3.6V Alternative Parts (Cross-Reference): PIC32MX340F256H-80I/ PT; PIC32MX340F512H-80I/ PT; PIC32MX664F128H-I/PT PIC32MX440F512H-80I/ PT.; PIC32MX440F512H-80IP T; PIC32MX440F512H80I/P T; PIC32MX440F512H80IPT ; ECCN: 3A991A2 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC32MX440F512H80IPT Base Product Number: PIC32MX440

Win Source Part Number: 1027313-PIC32MX440F512H-80I/PT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MX
Core Processor: MIPS32® M4K™
Speed: 80MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 3.6V
Alternative Parts (Cross-Reference): PIC32MX340F256H-80I/PT; PIC32MX340F512H-80I/PT; PIC32MX664F128H-I/PTPIC32MX440F512H-80I/PT.; PIC32MX440F512H-80IPT; PIC32MX440F512H80I/PT; PIC32MX440F512H80IPT;
ECCN: 3A991A2
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC32MX440F512H80IPT
Base Product Number: PIC32MX440

Buy Now Datasheet
Microcontrollers - PIC32MX440F512H-80I/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX440F512H-80I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX440F512H-80I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX440F512H-80I/PT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip - 98M1936 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip
98M1936
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip 98M1936
MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:32KB; ADC Channels:16 RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:32KB; ADC Channels:16 RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers PIC32MX440F512H-80I/PT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC32MX440F512H-80I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX440F512H-80I/PT
Microcontrollers PIC32MX440F512H-80I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX440F512H-80I/PT
32-bit Microcontrollers - MCU PIC32MX440F512H-80I/PT
32-bit Microcontrollers - MCU 512KB Flash 32KBRAM 80MHz 10B ADC DMA

32-bit Microcontrollers - MCU 512KB Flash 32KBRAM 80MHz 10B ADC DMA

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX440F512H-80I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX440F512H-80I/PT
Embedded - Microcontrollers PIC32MX440F512H-80I/PT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 6669624 6669624P 685-PIC32MX440F512H-80I/PT 1027313-PIC32MX440F512H-80I/PT PIC32MX440F512H-80I/PT-ND PIC32MX440F512H-80I/PT 98M1936 PIC32MX440F512H-80I/PT PIC32MX440F512H-80I/PT PIC32MX440F512H-80I/PT PIC32MX440F512H-80I/PT
Product Name Microcontrollers Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
RAM 32 KB 32 KB 512 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 512 KB 512 KB 512 KB
Serial Interface USB USB I2C/SPI/UART/USB SPI; UART; USART; USB
Package Type QFP; TQFP; Other; Tqfp QFP; TQFP; Other; TQFP Other; Tray TQFP; Other; 64-TQFP TQFP; Other; 64-TQFP QFP; Other; 64-TQFP QFP; TQFP; Other; 64-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C161PILMCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers