Microchip Technology, Inc. Microcontrollers PIC32MX575F512L-80V/BG

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX575F512L-80V/BG-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX575F512L-80V/BG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX575F512L-80V/BG
Embedded - Microcontrollers PIC32MX575F512L-80V/BG
IC MCU 32BIT 512KB FLSH 121TFBGA

IC MCU 32BIT 512KB FLSH 121TFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX575F512L-80V/BG
32-bit Microcontrollers - MCU PIC32MX575F512L-80V/BG
32-bit Microcontrollers - MCU 512KB 64KBRM USB-OTG CAN 80MHz 10BIT

32-bit Microcontrollers - MCU 512KB 64KBRM USB-OTG CAN 80MHz 10BIT

Buy Now Datasheet
Mcu, 32Bit, Pic32, 80Mhz, Tfbga-121; Product Range Microchip - 47T5561 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 80Mhz, Tfbga-121; Product Range Microchip
47T5561
Mcu, 32Bit, Pic32, 80Mhz, Tfbga-121; Product Range Microchip 47T5561
MCU, 32BIT, PIC32, 80MHZ, TFBGA-121; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:512KB; No. of Pins:121Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 80MHZ, TFBGA-121; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:512KB; No. of Pins:121Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX575F512L-80V/BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX575F512L-80V/BG
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX575F512L-80V/BG
IC MCU 32BIT 512KB FLSH 121TFBGA

IC MCU 32BIT 512KB FLSH 121TFBGA

Supplier's Site
Microcontrollers - PIC32MX575F512L-80V/BG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX575F512L-80V/BG
Microcontrollers PIC32MX575F512L-80V/BG
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX575F512L-80V/BG-ND PIC32MX575F512L-80V/BG PIC32MX575F512L-80V/BG 47T5561 PIC32MX575F512L-80V/BG PIC32MX575F512L-80V/BG
Product Name Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, Pic32, 80Mhz, Tfbga-121; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 64 KB 64 KB 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC7033BSTZ-8L - 911035-ADUC7033BSTZ-8L - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 20 MHz
RAM 96 KB
View Details
3 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C161PILFCABXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 3 KB
View Details
7 suppliers