MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)
IC MCU 32BIT 512KB FLSH 121TFBGA Product overview: PIC32MX460F512L-80V/
32-bit Microcontrollers - MCU 512KB FL 32KB RAM USB-OTG 80MHz 10-Bit
MCU, 32BIT, 80MHZ, TFBGA-121; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:32KB; No. of Pins:121Pins RoHS Compliant: Yes
IC MCU 32BIT 512KB FLSH 121TFBGA
IC MCU 32BIT 512KB FLSH 121TFBGA
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX460F512L-80V/BG-ND | 685-PIC32MX460F512L-80V/BG | PIC32MX460F512L-80V/BG | 47T5543 | PIC32MX460F512L-80V/BG | PIC32MX460F512L-80V/BG | PIC32MX460F512L-80V/BG |
| Product Name | Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Mcu, 32Bit, 80Mhz, Tfbga-121; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 16x10b | ||||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 512 KB |