Microchip Technology, Inc. 32-bit 32BIT 512KB Embedded Microcontroller MCU PIC32MX360F512L-80I/PT

Description
IC MCU 32BIT 512KB FLASH 100TQFP Product overview: PIC32MX360F512L-80I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX360F512L- 80I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLASH 100TQFP Product overview: PIC32MX360F512L-80I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX360F512L- 80I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-PIC32MX360F512L-80I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MX360F512L-80I/PT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MX360F512L-80I/PT
IC MCU 32BIT 512KB FLASH 100TQFP Product overview: PIC32MX360F512L-80I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX360F512L- 80I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100TQFP Product overview: PIC32MX360F512L-80I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX360F512L-80I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX360F512L-80I/PT - 037153-PIC32MX360F512L-80I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX360F512L-80I/PT
037153-PIC32MX360F512L-80I/PT
Embedded - Embedded - Microcontrollers - PIC32MX360F512L-80I/PT 037153-PIC32MX360F512L-80I/PT
Manufacturer: Microchip Technology Win Source Part Number: 037153-PIC32MX360F51 2L-80I/PT Packaging: Tray Core Processor: MIPS32 M4K Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (12x12) Speed(Frequency): 80MHz Supply Voltage - Operating: 2.3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037153-PIC32MX360F512L-80I/PT
Packaging: Tray
Core Processor: MIPS32 M4K
Number of I/O: 85
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (12x12)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 2.3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 435790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
435790
Microcontrollers 435790
PIC32,512K Flash,32K RAM,80MHz,10Bit ADC

PIC32,512K Flash,32K RAM,80MHz,10Bit ADC

Supplier's Site
Microcontrollers - 435790P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
435790P
Microcontrollers 435790P
PIC32,512K Flash,32K RAM,80MHz,10Bit ADC

PIC32,512K Flash,32K RAM,80MHz,10Bit ADC

Supplier's Site
Microcontrollers - 8877173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8877173
Microcontrollers 8877173
PIC32,512K Flash,32K RAM,80MHz,10Bit ADC

PIC32,512K Flash,32K RAM,80MHz,10Bit ADC

Supplier's Site
Microcontrollers - PIC32MX360F512L-80I/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip - 77M3152 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip
77M3152
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip 77M3152
MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:32KB; ADC Channels:16RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:32KB; ADC Channels:16RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX360F512L-80I/PT
32-bit Microcontrollers - MCU PIC32MX360F512L-80I/PT
32-bit Microcontrollers - MCU 512KB FLASH 32KB RAM 80MHz 10-B ADC

32-bit Microcontrollers - MCU 512KB FLASH 32KB RAM 80MHz 10-B ADC

Buy Now Datasheet
Microcontrollers PIC32MX360F512L-80I/PT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX360F512L-80I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX360F512L-80I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX360F512L-80I/PT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site
Embedded - Microcontrollers - PIC32MX360F512L-80I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX360F512L-80I/PT
Embedded - Microcontrollers PIC32MX360F512L-80I/PT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet
100 Pin, 512 KB Flash, 32 KB RAM, 80MHz, 10-Bit ADC, DMA Trace, Prefetch - 70046574 - Allied Electronics, Inc.
Fort Worth, TX, USA
100 Pin, 512 KB Flash, 32 KB RAM, 80MHz, 10-Bit ADC, DMA Trace, Prefetch
70046574
100 Pin, 512 KB Flash, 32 KB RAM, 80MHz, 10-Bit ADC, DMA Trace, Prefetch 70046574
Building on Microchip's 8- and 16-bit PIC® microcontrollers, the PIC32 MCU family delivers 32-bit performance with more memory to solve your increasingly complex embedded designs. The PIC32 family is supported by Microchip's MPLAB® development environment and well-known industry tools and software providers. Microchip offers a full set of development tools, code examples, USB, TCP/IP and File System software all available with free source code. Industry partners offer real-time operating systems, development tools, graphical/GUI packages, file system and networking middleware. The PIC32 family maintains the PIC microcontroller heritage of ease of use and compatibility. The PIC32 products are pin, peripheral and software compatible with Microchip's 16-bit PIC MCU families and also across the PIC32 MCU family. 32 MIPS VDD=2.3-6 V JTAG Programmable Vector Interrupt Controller 10-Bit ADC, 500 ksps and ±1 LSB 16-Bit Parallel Master Port for Adding QVGA and Memory POR, BOR, LVD, Pull-Ups Multiple Power Management Modes 80 MHz, 1.53 DMIPS/MHz CPU Core Single-Cycle Multiply and Divide Hardware Flash Pre-Fetch Module, 256 Byte Cache Fast Context Switch and Interrupt Response USB Device/Host/OTG with Dedicated DMA 4-Channel Hardware DMA Controller Atomic Bit Manipulation

Building on Microchip's 8- and 16-bit PIC® microcontrollers, the PIC32 MCU family delivers 32-bit performance with more memory to solve your increasingly complex embedded designs. The PIC32 family is supported by Microchip's MPLAB® development environment and well-known industry tools and software providers. Microchip offers a full set of development tools, code examples, USB, TCP/IP and File System software all available with free source code. Industry partners offer real-time operating systems, development tools, graphical/GUI packages, file system and networking middleware. The PIC32 family maintains the PIC microcontroller heritage of ease of use and compatibility. The PIC32 products are pin, peripheral and software compatible with Microchip's 16-bit PIC MCU families and also across the PIC32 MCU family.

  • 32 MIPS
  • VDD=2.3-6 V
  • JTAG
  • Programmable Vector Interrupt Controller
  • 10-Bit ADC, 500 ksps and ±1 LSB
  • 16-Bit Parallel Master Port for Adding QVGA and Memory
  • POR, BOR, LVD, Pull-Ups
  • Multiple Power Management Modes
  • 80 MHz, 1.53 DMIPS/MHz CPU Core
  • Single-Cycle Multiply and Divide Hardware
  • Flash Pre-Fetch Module, 256 Byte Cache
  • Fast Context Switch and Interrupt Response
  • USB Device/Host/OTG with Dedicated DMA
  • 4-Channel Hardware DMA Controller
  • Atomic Bit Manipulation
Supplier's Site
Microcontrollers - PIC32MX360F512L-80I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX360F512L-80I/PT
Microcontrollers PIC32MX360F512L-80I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC32MX360F512L-80I/PT 037153-PIC32MX360F512L-80I/PT 435790 435790P PIC32MX360F512L-80I/PT-ND 77M3152 PIC32MX360F512L-80I/PT PIC32MX360F512L-80I/PT PIC32MX360F512L-80I/PT PIC32MX360F512L-80I/PT 70046574 PIC32MX360F512L-80I/PT
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC32MX360F512L-80I/PT Microcontrollers Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 100 Pin, 512 KB Flash, 32 KB RAM, 80MHz, 10-Bit ADC, DMA Trace, Prefetch Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 32 KB 512 KB 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.6 volts 2.3 to 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART I²C; SPI; UART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details