Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC32MX420F032H-40I/PT PIC32MX420F032H-40I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 930646-PIC32MX420F03 2H-40I/PT Series: PIC® 32MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 32KB (32K x 8) FLASH 64-TQFP (10x10) Core Processor: MIPS32® M4K™ Speed: 40MHz Package: Tray Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Family Name: PIC32MX420 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 930646-PIC32MX420F03 2H-40I/PT Series: PIC® 32MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 32KB (32K x 8) FLASH 64-TQFP (10x10) Core Processor: MIPS32® M4K™ Speed: 40MHz Package: Tray Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Family Name: PIC32MX420 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip PIC32MX3XX/4XX series microcontroller features a 32-bit RISC CPU with a maximum operating frequency of 40 MHz. It includes 32 KB of Flash memory and 8 KB of SRAM, making it suitable for a variety of general-purpose applications. The device operates within a voltage range of 2.3V to 3.6V and has an extended temperature range of -40°C to +105°C. This microcontroller supports multiple peripherals, including USB 2.0 compliance, hardware DMA, and various communication interfaces such as I²C, UART, and SPI. It also includes a 10-bit Analog-to-Digital Converter with up to 16 channels and a real-time clock. The architecture allows for efficient interrupt handling and power management, making it versatile for embedded systems. The device is packaged in a 64-pin TQFP format and is pin-compatible with other PIC24 and dsPIC devices, facilitating easy integration into existing designs.

Datasheet Summary
Powered by GS/AI

The Microchip PIC32MX3XX/4XX series microcontroller features a 32-bit RISC CPU with a maximum operating frequency of 40 MHz. It includes 32 KB of Flash memory and 8 KB of SRAM, making it suitable for a variety of general-purpose applications. The device operates within a voltage range of 2.3V to 3.6V and has an extended temperature range of -40°C to +105°C. This microcontroller supports multiple peripherals, including USB 2.0 compliance, hardware DMA, and various communication interfaces such as I²C, UART, and SPI. It also includes a 10-bit Analog-to-Digital Converter with up to 16 channels and a real-time clock. The architecture allows for efficient interrupt handling and power management, making it versatile for embedded systems. The device is packaged in a 64-pin TQFP format and is pin-compatible with other PIC24 and dsPIC devices, facilitating easy integration into existing designs.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC32MX420F032H-40I/PT - 930646-PIC32MX420F032H-40I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX420F032H-40I/PT
930646-PIC32MX420F032H-40I/PT
Embedded - Embedded - Microcontrollers - PIC32MX420F032H-40I/PT 930646-PIC32MX420F032H-40I/PT
Manufacturer: Microchip Technology Win Source Part Number: 930646-PIC32MX420F03 2H-40I/PT Series: PIC® 32MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 32KB (32K x 8) FLASH 64-TQFP (10x10) Core Processor: MIPS32® M4K™ Speed: 40MHz Package: Tray Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Family Name: PIC32MX420 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930646-PIC32MX420F032H-40I/PT
Series: PIC® 32MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)
Core Processor: MIPS32® M4K™
Speed: 40MHz
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 3.6V
Family Name: PIC32MX420
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC32MX420F032H-40I/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
32-bit 32BIT 32KB Embedded Microcontroller MCU - 685-PIC32MX420F032H-40I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-PIC32MX420F032H-40I/PT
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-PIC32MX420F032H-40I/PT
IC MCU 32BIT 32KB FLASH 64TQFP Product overview: PIC32MX420F032H-40I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX420F032H- 40I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 64TQFP Product overview: PIC32MX420F032H-40I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX420F032H-40I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32MX420F032H-40I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX420F032H-40I/PT
Microcontrollers PIC32MX420F032H-40I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX420F032H-40I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX420F032H-40I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX420F032H-40I/PT
IC MCU 32BIT 32KB FLASH 64TQFP

IC MCU 32BIT 32KB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - PIC32MX420F032H-40I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX420F032H-40I/PT
Embedded - Microcontrollers PIC32MX420F032H-40I/PT
IC MCU 32BIT 32KB FLASH 64TQFP

IC MCU 32BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX420F032H-40I/PT
32-bit Microcontrollers - MCU PIC32MX420F032H-40I/PT
32-bit Microcontrollers - MCU 32KB Flash 8KBRAM 40MHz 10B ADC

32-bit Microcontrollers - MCU 32KB Flash 8KBRAM 40MHz 10B ADC

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Pic32, 40Mhz, Tqfp-64; Product Range Microchip - 98M1932 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 40Mhz, Tqfp-64; Product Range Microchip
98M1932
Microcontroller Mcu, 32 Bit, Pic32, 40Mhz, Tqfp-64; Product Range Microchip 98M1932
MICROCONTROLLER MCU, 32 BIT, PIC32, 40MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:64PinsRoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 40MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:64PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 930646-PIC32MX420F032H-40I/PT PIC32MX420F032H-40I/PT-ND 685-PIC32MX420F032H-40I/PT PIC32MX420F032H-40I/PT PIC32MX420F032H-40I/PT PIC32MX420F032H-40I/PT PIC32MX420F032H-40I/PT 98M1932
Product Name Embedded - Embedded - Microcontrollers - PIC32MX420F032H-40I/PT Microcontrollers 32-bit 32BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontroller Mcu, 32 Bit, Pic32, 40Mhz, Tqfp-64; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 32 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C167CSL33MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details