Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC32MX564F128L-I/PT PIC32MX564F128L-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 792336-PIC32MX564F12 8L-I/PT Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 80MHz Package: 100-TQFP Core Size: 32-Bit Connectivity: CAN, I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX564F128L Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (12x12) Alternative Parts (Cross-Reference): ; TC233LP32F200NACKXUM A1; Introduction Date: November 05, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792336-PIC32MX564F12 8L-I/PT Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 80MHz Package: 100-TQFP Core Size: 32-Bit Connectivity: CAN, I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX564F128L Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (12x12) Alternative Parts (Cross-Reference): ; TC233LP32F200NACKXUM A1; Introduction Date: November 05, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC32MX564F128L-I/PT - 792336-PIC32MX564F128L-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX564F128L-I/PT
792336-PIC32MX564F128L-I/PT
Embedded - Embedded - Microcontrollers - PIC32MX564F128L-I/PT 792336-PIC32MX564F128L-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 792336-PIC32MX564F12 8L-I/PT Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 80MHz Package: 100-TQFP Core Size: 32-Bit Connectivity: CAN, I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX564F128L Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (12x12) Alternative Parts (Cross-Reference): ; TC233LP32F200NACKXUM A1; Introduction Date: November 05, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792336-PIC32MX564F128L-I/PT
Series: PIC 32MX
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MIPS32 M4K
Speed: 80MHz
Package: 100-TQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 3.6 V
Family Name: PIC32MX564F128L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (12x12)
Alternative Parts (Cross-Reference): ; TC233LP32F200NACKXUMA1;
Introduction Date: November 05, 2009
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 7421218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7421218
Microcontrollers 7421218
Microchip PIC32MX564F128L-I/PT

Microchip PIC32MX564F128L-I/PT

Supplier's Site
Microcontrollers - 7421218P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7421218P
Microcontrollers 7421218P
Microchip PIC32MX564F128L-I/PT

Microchip PIC32MX564F128L-I/PT

Supplier's Site
Microcontrollers - 1784140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1784140
Microcontrollers 1784140
Microchip PIC32MX564F128L-I/PT

Microchip PIC32MX564F128L-I/PT

Supplier's Site
Microcontrollers - PIC32MX564F128L-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC32MX564F128L-I/PT-ND
Microcontrollers PIC32MX564F128L-I/PT-ND
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-TQFP (12x12)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-PIC32MX564F128L-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-PIC32MX564F128L-I/PT
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-PIC32MX564F128L-I/PT
IC MCU 32BIT 128KB FLASH 100TQFP Product overview: PIC32MX564F128L-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX564F128L- I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 100TQFP Product overview: PIC32MX564F128L-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX564F128L-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX564F128L-I/PT
32-bit Microcontrollers - MCU PIC32MX564F128L-I/PT
32-bit Microcontrollers - MCU 100PINS 128KB 32KBRM 80MHz USB CAN 4DMA

32-bit Microcontrollers - MCU 100PINS 128KB 32KBRM 80MHz USB CAN 4DMA

Buy Now Datasheet
Microcontrollers - PIC32MX564F128L-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC32MX564F128L-I/PT
Microcontrollers PIC32MX564F128L-I/PT
IC MCU 32BIT 128KB FLASH 100TQFP

IC MCU 32BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX564F128L-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX564F128L-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX564F128L-I/PT
IC MCU 32BIT 128KB FLASH 100TQFP

IC MCU 32BIT 128KB FLASH 100TQFP

Supplier's Site
Embedded - Microcontrollers - PIC32MX564F128L-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX564F128L-I/PT
Embedded - Microcontrollers PIC32MX564F128L-I/PT
IC MCU 32BIT 128KB FLASH 100TQFP

IC MCU 32BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - PIC32MX564F128L-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX564F128L-I/PT
Microcontrollers PIC32MX564F128L-I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-TQFP (12x12)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792336-PIC32MX564F128L-I/PT 7421218 7421218P PIC32MX564F128L-I/PT-ND 685-PIC32MX564F128L-I/PT PIC32MX564F128L-I/PT PIC32MX564F128L-I/PT PIC32MX564F128L-I/PT PIC32MX564F128L-I/PT PIC32MX564F128L-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC32MX564F128L-I/PT Microcontrollers Microcontrollers Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 128 KB 12 to 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - 370011602 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details