Microchip Technology, Inc. 32-bit 32BIT 512KB Embedded Microcontroller MCU PIC32MX575F512H-80I/PT

Description
IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32MX575F512H-80I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX575F512H- 80I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32MX575F512H-80I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX575F512H- 80I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-PIC32MX575F512H-80I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MX575F512H-80I/PT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MX575F512H-80I/PT
IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32MX575F512H-80I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX575F512H- 80I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32MX575F512H-80I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX575F512H-80I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32MX575F512H-80I/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 6879322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6879322
Microcontrollers 6879322
64 PINS, 512KB Flash, USB, 1xCAN

64 PINS, 512KB Flash, USB, 1xCAN

Supplier's Site
Microcontrollers - 8877417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8877417
Microcontrollers 8877417
64 PINS, 512KB Flash, USB, 1xCAN

64 PINS, 512KB Flash, USB, 1xCAN

Supplier's Site
Microcontrollers - 6879322P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6879322P
Microcontrollers 6879322P
64 PINS, 512KB Flash, USB, 1xCAN

64 PINS, 512KB Flash, USB, 1xCAN

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC32MX575F512H-80I/PT - 792340-PIC32MX575F512H-80I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX575F512H-80I/PT
792340-PIC32MX575F512H-80I/PT
Embedded - Embedded - Microcontrollers - PIC32MX575F512H-80I/PT 792340-PIC32MX575F512H-80I/PT
Manufacturer: Microchip Technology Win Source Part Number: 792340-PIC32MX575F51 2H-80I/PT Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 80MHz Package: 64-TQFP Core Size: 32-Bit Connectivity: CAN, I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX575F512H Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): TM4C1237E6PMIR; LM3S1Z16-IQR50-C1T; TM4C1232H6PMI7R; LM3S3634-EQR100-A0; Introduction Date: November 05, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 792340-PIC32MX575F512H-80I/PT
Series: PIC 32MX
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MIPS32 M4K
Speed: 80MHz
Package: 64-TQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 3.6 V
Family Name: PIC32MX575F512H
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): TM4C1237E6PMIR; LM3S1Z16-IQR50-C1T; TM4C1232H6PMI7R; LM3S3634-EQR100-A0;
Introduction Date: November 05, 2009
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers PIC32MX575F512H-80I/PT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX575F512H-80I/PT
32-bit Microcontrollers - MCU PIC32MX575F512H-80I/PT
32-bit Microcontrollers - MCU 512K Flash 64KB USB 1xCAN

32-bit Microcontrollers - MCU 512K Flash 64KB USB 1xCAN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX575F512H-80I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX575F512H-80I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX575F512H-80I/PT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - PIC32MX575F512H-80I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX575F512H-80I/PT
Embedded - Microcontrollers PIC32MX575F512H-80I/PT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site Datasheet
512KB Flash, 64KB RAM, 80 MHz, USB, 1xCAN, 8 DMA - 70047450 - Allied Electronics, Inc.
Fort Worth, TX, USA
512KB Flash, 64KB RAM, 80 MHz, USB, 1xCAN, 8 DMA
70047450
512KB Flash, 64KB RAM, 80 MHz, USB, 1xCAN, 8 DMA 70047450
512KB Flash, 64KB RAM, 80 MHz, USB, 1xCAN, 8 DMA

512KB Flash, 64KB RAM, 80 MHz, USB, 1xCAN, 8 DMA

Supplier's Site
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip - 25R8387 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip
25R8387
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip 25R8387
MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, TQFP-64; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:64Pins; ADC Channels:16 RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, TQFP-64; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:64Pins; ADC Channels:16 RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC32MX575F512H-80I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX575F512H-80I/PT
Microcontrollers PIC32MX575F512H-80I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC32MX575F512H-80I/PT PIC32MX575F512H-80I/PT-ND 6879322 6879322P 792340-PIC32MX575F512H-80I/PT PIC32MX575F512H-80I/PT PIC32MX575F512H-80I/PT PIC32MX575F512H-80I/PT PIC32MX575F512H-80I/PT 70047450 25R8387 PIC32MX575F512H-80I/PT
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC32MX575F512H-80I/PT Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 512KB Flash, 64KB RAM, 80 MHz, USB, 1xCAN, 8 DMA Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 64 KB 64 KB 64 KB 512 KB 64 KB 64 KB 64 KB 64 KB
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.6 volts 2.3 to 3.6 volts
Serial Interface CAN/I2C/SPI/UART/USB CAN; SPI; UART; USART; USB USB USB CAN; I²C; SPI; UART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 5962-9865401Q2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details