MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 512KB FLASH 64QFN
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
MCU, 32BIT, PIC32MX, 50MHZ, QFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:512KB; No. of Pins:64Pins RoHS Compliant: Yes
MCU, 32BIT, PIC32MX, 50MHZ, QFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:512KB; No. of Pins:64Pins RoHS Compliant: Yes
32-bit Microcontrollers - MCU 32Bit MCU 512K Flash 64KB RAM, I2S, CTMU
IC MCU 32BIT 512KB FLASH 64QFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX570F512H-I/MR-ND | PIC32MX570F512H-I/MR | PIC32MX570F512H-I/MR | 55Y0362 | PIC32MX570F512H-I/MR | PIC32MX570F512H-I/MR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, Pic32Mx, 50Mhz, Qfn-64; Product Range Microchip | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 50 MHz | 40 MHz | ||
| Bits | Other; A/D 28x10b | |||||
| RAM | 64 KB | 64 KB | 64 KB | |||
| ROM | 512 KB |