Microchip Technology, Inc. Microcontrollers PIC32MX430F064LT-V/PF

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX430F064LT-V/PF-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX430F064LT-V/PF
32-bit Microcontrollers - MCU PIC32MX430F064LT-V/PF
32-bit Microcontrollers - MCU 80MHz, 64KB Flash, 16 KB RAM, CTMU, I2S, DMA, USB-OTG

32-bit Microcontrollers - MCU 80MHz, 64KB Flash, 16 KB RAM, CTMU, I2S, DMA, USB-OTG

Buy Now Datasheet
Mcu, 32Bit, 80Mhz, Tqfp-100; Product Range Microchip - 85W9090 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 80Mhz, Tqfp-100; Product Range Microchip
85W9090
Mcu, 32Bit, 80Mhz, Tqfp-100; Product Range Microchip 85W9090
MCU, 32BIT, 80MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:100Pins; MCU Case Style:TQFPRoHS Compliant: Yes

MCU, 32BIT, 80MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:100Pins; MCU Case Style:TQFPRoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC32MX430F064LT-V/PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX430F064LT-V/PF
Microcontrollers PIC32MX430F064LT-V/PF
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX430F064LT-V/PF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX430F064LT-V/PF
Embedded - Microcontrollers PIC32MX430F064LT-V/PF
IC MCU 32BIT 64KB FLASH 100TQFP

IC MCU 32BIT 64KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX430F064LT-V/PF-ND PIC32MX430F064LT-V/PF 85W9090 PIC32MX430F064LT-V/PF PIC32MX430F064LT-V/PF
Product Name Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, 80Mhz, Tqfp-100; Product Range Microchip Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 80 MHz 80 MHz 80 MHz
Bits Other; A/D 28x10b
RAM 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - CC3235SM2RGKR - 980809-CC3235SM2RGKR - Win Source Electronics
Specs
Data Bus 32 Bit
Serial Interface I²C; SPI; UART; I2C, I2S, Parallel, SPI, UART
Package Type Other; VQFN
View Details
3 suppliers
 - C167CSL16M3VCAFXUMA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details