IC MCU 32BIT 256KB FLASH 64VQFN Product overview: PIC32MX675F256HT-80I
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® 32MX
Package: Tape & Reel (TR)
Product Status: Active
Core Processor: MIPS32® M4K™
Core Size: 32-Bit Single-Core
Speed: 80MHz
Connectivity: Ethernet, I²C, SPI, UART/USART, USB OTG
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)
IC MCU 32BIT 256KB FLASH 64VQFN
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)
MCU, 32BIT, 80MHZ, PIC32, VFQFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 64VQFN
IC MCU 32BIT 256KB FLASH 64VQFN
32-bit Microcontrollers - MCU 256KB Flash 64KB RAM USB ENET 8 DMA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MX675F256HT-80I/MR | PIC32MX675F256HT-80I/MR-ND | PIC32MX675F256HT-80I/MR | PIC32MX675F256HT-80I/MR | 53R0309 | PIC32MX675F256HT-80I/MR | PIC32MX675F256HT-80I/MR | PIC32MX675F256HT-80I/MR | |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 80Mhz, Pic32, Vfqfn-64; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 volts | 2.3 to 3.6 volts | |||||
| Serial Interface | Ethernet/I2C/SPI/UART/USB | SPI; UART; USART; USB |