MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)
IC MCU 32BIT 32KB FLASH 64VQFN
IC MCU 32BIT 32KB FLASH 64VQFN
MCU, 32BIT, 40MHZ, QFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)
32-bit Microcontrollers - MCU 32KB 8KB RAM USB-OTG 40MHz 10-Bit ADC DMA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX420F032HT-40V/MR-ND | PIC32MX420F032HT-40V/MR | PIC32MX420F032HT-40V/MR | 47T5521 | PIC32MX420F032HT-40V/MR | PIC32MX420F032HT-40V/MR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 40Mhz, Qfn-64; Product Range Microchip | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 16x10b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 32 KB |