Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX575F256HT-80I/MR

Description
Win Source Part Number: 1352021-PIC32MX575F2 56HT-80I/MR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: PIC® 32MX Core Processor: MIPS32® M4K™ Speed: 80MHz Package: Tape & Reel Standard Package: 3,300 Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC32MX575
Request a Quote Datasheet
Description
Win Source Part Number: 1352021-PIC32MX575F2 56HT-80I/MR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: PIC® 32MX Core Processor: MIPS32® M4K™ Speed: 80MHz Package: Tape & Reel Standard Package: 3,300 Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC32MX575
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1352021-PIC32MX575F256HT-80I/MR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1352021-PIC32MX575F256HT-80I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1352021-PIC32MX575F256HT-80I/MR
Win Source Part Number: 1352021-PIC32MX575F2 56HT-80I/MR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: PIC® 32MX Core Processor: MIPS32® M4K™ Speed: 80MHz Package: Tape & Reel Standard Package: 3,300 Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC32MX575

Win Source Part Number: 1352021-PIC32MX575F256HT-80I/MR
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® 32MX
Core Processor: MIPS32® M4K™
Speed: 80MHz
Package: Tape & Reel
Standard Package: 3,300
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MX575

Buy Now Datasheet
Microcontrollers - PIC32MX575F256HT-80I/MR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-PIC32MX575F256HT-80I/MR
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-PIC32MX575F256HT-80I/MR
IC MCU 32BIT 256KB FLASH 64VQFN Product overview: PIC32MX575F256HT-80I /MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX575F256HT -80I/MR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64VQFN Product overview: PIC32MX575F256HT-80I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX575F256HT-80I/MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MCU 32-bit PIC32 PIC RISC 256KB Flash 2.5V/3.3V 64-Pin QFN T/R - 536-PIC32MX575F256HT-80I/MR - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit PIC32 PIC RISC 256KB Flash 2.5V/3.3V 64-Pin QFN T/R
536-PIC32MX575F256HT-80I/MR
MCU 32-bit PIC32 PIC RISC 256KB Flash 2.5V/3.3V 64-Pin QFN T/R 536-PIC32MX575F256HT-80I/MR
MCU 32-bit PIC32 PIC RISC 256KB Flash 2.5V/3.3V 64-Pin QFN T/R

MCU 32-bit PIC32 PIC RISC 256KB Flash 2.5V/3.3V 64-Pin QFN T/R

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX575F256HT-80I/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX575F256HT-80I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX575F256HT-80I/MR
IC MCU 32BIT 256KB FLASH 64VQFN

IC MCU 32BIT 256KB FLASH 64VQFN

Supplier's Site
Mcu, 32Bit, 80Mhz, Pic32, Vfqfn-64; Product Range Microchip - 25R8380 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 80Mhz, Pic32, Vfqfn-64; Product Range Microchip
25R8380
Mcu, 32Bit, 80Mhz, Pic32, Vfqfn-64; Product Range Microchip 25R8380
MCU, 32BIT, 80MHZ, PIC32, VFQFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, 80MHZ, PIC32, VFQFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX575F256HT-80I/MR
32-bit Microcontrollers - MCU PIC32MX575F256HT-80I/MR
32-bit Microcontrollers - MCU 256KB Flash 64KB USB 1xCAN

32-bit Microcontrollers - MCU 256KB Flash 64KB USB 1xCAN

Buy Now Datasheet
Microcontrollers - PIC32MX575F256HT-80I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX575F256HT-80I/MR
Microcontrollers PIC32MX575F256HT-80I/MR
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX575F256HT-80I/MR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX575F256HT-80I/MR
Embedded - Microcontrollers PIC32MX575F256HT-80I/MR
IC MCU 32BIT 256KB FLASH 64VQFN

IC MCU 32BIT 256KB FLASH 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1352021-PIC32MX575F256HT-80I/MR PIC32MX575F256HT-80I/MR-ND 685-PIC32MX575F256HT-80I/MR 536-PIC32MX575F256HT-80I/MR PIC32MX575F256HT-80I/MR 25R8380 PIC32MX575F256HT-80I/MR PIC32MX575F256HT-80I/MR PIC32MX575F256HT-80I/MR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU MCU 32-bit PIC32 PIC RISC 256KB Flash 2.5V/3.3V 64-Pin QFN T/R Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 80Mhz, Pic32, Vfqfn-64; Product Range Microchip 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 256 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.3 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
BGA Embedded Microcontroller MCU - 685-CD3215B03ZQZR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers