Microchip Technology, Inc. 32-bit 32BIT 512KB Embedded Microcontroller MCU PIC32MX460F512L-80I/BG

Description
IC MCU 32BIT 512KB FLSH 121TFBGA Product overview: PIC32MX460F512L-80I/ BG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX460F512L- 80I/BG can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 32BIT 512KB FLSH 121TFBGA Product overview: PIC32MX460F512L-80I/ BG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX460F512L- 80I/BG can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip PIC32MX3XX/4XX microcontroller is a high-performance, general-purpose 32-bit device featuring an 80 MHz MIPS32 M4K core with a 5-stage pipeline. It offers a maximum performance of 1.56 DMIPS/MHz and supports MIPS16e mode for reduced code size. The microcontroller includes a range of memory options, with 512 KB of Flash memory and 32 KB of SRAM, and operates within a voltage range of 2.3V to 3.6V, suitable for industrial applications with an operating temperature range of -40°C to +105°C. Key peripheral features include a USB 2.0-compliant full-speed device controller, multiple UART and I²C modules, and up to 16 channels of 10-bit ADC with a conversion rate of 1000 ksps. The device supports advanced power management modes and has a configurable watchdog timer. Debugging capabilities are enhanced with two programming interfaces and hardware-based instruction tracing. This microcontroller is designed for applications requiring robust performance and extensive peripheral integration.

Datasheet Summary
Powered by GS/AI

The Microchip PIC32MX3XX/4XX microcontroller is a high-performance, general-purpose 32-bit device featuring an 80 MHz MIPS32 M4K core with a 5-stage pipeline. It offers a maximum performance of 1.56 DMIPS/MHz and supports MIPS16e mode for reduced code size. The microcontroller includes a range of memory options, with 512 KB of Flash memory and 32 KB of SRAM, and operates within a voltage range of 2.3V to 3.6V, suitable for industrial applications with an operating temperature range of -40°C to +105°C. Key peripheral features include a USB 2.0-compliant full-speed device controller, multiple UART and I²C modules, and up to 16 channels of 10-bit ADC with a conversion rate of 1000 ksps. The device supports advanced power management modes and has a configurable watchdog timer. Debugging capabilities are enhanced with two programming interfaces and hardware-based instruction tracing. This microcontroller is designed for applications requiring robust performance and extensive peripheral integration.

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-PIC32MX460F512L-80I/BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MX460F512L-80I/BG
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MX460F512L-80I/BG
IC MCU 32BIT 512KB FLSH 121TFBGA Product overview: PIC32MX460F512L-80I/ BG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX460F512L- 80I/BG can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLSH 121TFBGA Product overview: PIC32MX460F512L-80I/BG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX460F512L-80I/BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32MX460F512L-80I/BG-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX460F512L-80I/BG - 930648-PIC32MX460F512L-80I/BG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX460F512L-80I/BG
930648-PIC32MX460F512L-80I/BG
Embedded - Embedded - Microcontrollers - PIC32MX460F512L-80I/BG 930648-PIC32MX460F512L-80I/BG
Manufacturer: Microchip Technology Win Source Part Number: 930648-PIC32MX460F51 2L-80I/BG Series: PIC® 32MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10) Core Processor: MIPS32® M4K™ Speed: 80MHz Package: Tray Package: 121-TFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Family Name: PIC32MX460 Categories: Integrated Circuits (ICs) Case / Package: 121-TFBGA (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 184 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930648-PIC32MX460F512L-80I/BG
Series: PIC® 32MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)
Core Processor: MIPS32® M4K™
Speed: 80MHz
Package: Tray
Package: 121-TFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 3.6V
Family Name: PIC32MX460
Categories: Integrated Circuits (ICs)
Case / Package: 121-TFBGA (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 184
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers PIC32MX460F512L-80I/BG
IC MCU 32BIT 512KB FLSH 121TFBGA

IC MCU 32BIT 512KB FLSH 121TFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX460F512L-80I/BG
32-bit Microcontrollers - MCU PIC32MX460F512L-80I/BG
32-bit Microcontrollers - MCU 512 KB Flash 32 KB USB-OTG

32-bit Microcontrollers - MCU 512 KB Flash 32 KB USB-OTG

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Bga-121; Product Range Microchip - 24R7119 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Bga-121; Product Range Microchip
24R7119
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Bga-121; Product Range Microchip 24R7119
MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, BGA-121; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:32KB; ADC Channels:16 RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, BGA-121; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:32KB; ADC Channels:16 RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC32MX460F512L-80I/BG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX460F512L-80I/BG
Microcontrollers PIC32MX460F512L-80I/BG
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX460F512L-80I/BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX460F512L-80I/BG
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX460F512L-80I/BG
IC MCU 32BIT 512KB FLSH 121TFBGA

IC MCU 32BIT 512KB FLSH 121TFBGA

Supplier's Site
Embedded - Microcontrollers - PIC32MX460F512L-80I/BG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX460F512L-80I/BG
Embedded - Microcontrollers PIC32MX460F512L-80I/BG
IC MCU 32BIT 512KB FLSH 121TFBGA

IC MCU 32BIT 512KB FLSH 121TFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC32MX460F512L-80I/BG PIC32MX460F512L-80I/BG-ND 930648-PIC32MX460F512L-80I/BG PIC32MX460F512L-80I/BG PIC32MX460F512L-80I/BG 24R7119 PIC32MX460F512L-80I/BG PIC32MX460F512L-80I/BG PIC32MX460F512L-80I/BG
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC32MX460F512L-80I/BG Microcontrollers 32-bit Microcontrollers - MCU Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Bga-121; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 32 KB 32 KB 512 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.6 volts
Serial Interface I2C/SPI/UART/USB SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C167CRL33MHAKXUMA1 - ODG (Origin Data Global)
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details