Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC32MX350F256L-I/PT PIC32MX350F256L-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 792315-PIC32MX350F25 6L-I/PT Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 80MHz Package: 100-TQFP Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 28x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX350F256L Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (12x12) Alternative Parts (Cross-Reference): TC223S16F133FACLXUMA 1; TC213L8F133NACKXUMA1 ; TC223S16F133FACKXUMA 1; TC233LP32F200NACKXUM A1; ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 792315-PIC32MX350F25 6L-I/PT Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 80MHz Package: 100-TQFP Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 28x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX350F256L Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (12x12) Alternative Parts (Cross-Reference): TC223S16F133FACLXUMA 1; TC213L8F133NACKXUMA1 ; TC223S16F133FACKXUMA 1; TC233LP32F200NACKXUM A1; ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC32MX350F256L-I/PT is a 32-bit microcontroller featuring 256 KB of Flash memory and 64 KB of SRAM. It operates at a maximum clock speed of 120 MHz and supports a wide range of operating conditions, with a voltage range of 2.3V to 3.6V and temperature ratings from -40°C to +105°C. The device includes five general-purpose timers, multiple communication interfaces such as USB 2.0, UART, SPI, and I²C, and supports Direct Memory Access (DMA) with four channels. It offers advanced analog features, including a 10-bit ADC capable of 1 Msps and up to 28 analog inputs, as well as dual-input comparator modules. The microcontroller supports Class B safety standards and includes debugging features like in-circuit programming and a JTAG interface. The device is available in multiple package types, including TQFP and VTLA, making it suitable for various applications requiring robust performance and flexibility.

Datasheet Summary
Powered by GS/AI

The PIC32MX350F256L-I/PT is a 32-bit microcontroller featuring 256 KB of Flash memory and 64 KB of SRAM. It operates at a maximum clock speed of 120 MHz and supports a wide range of operating conditions, with a voltage range of 2.3V to 3.6V and temperature ratings from -40°C to +105°C. The device includes five general-purpose timers, multiple communication interfaces such as USB 2.0, UART, SPI, and I²C, and supports Direct Memory Access (DMA) with four channels. It offers advanced analog features, including a 10-bit ADC capable of 1 Msps and up to 28 analog inputs, as well as dual-input comparator modules. The microcontroller supports Class B safety standards and includes debugging features like in-circuit programming and a JTAG interface. The device is available in multiple package types, including TQFP and VTLA, making it suitable for various applications requiring robust performance and flexibility.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC32MX350F256L-I/PT - 792315-PIC32MX350F256L-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX350F256L-I/PT
792315-PIC32MX350F256L-I/PT
Embedded - Embedded - Microcontrollers - PIC32MX350F256L-I/PT 792315-PIC32MX350F256L-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 792315-PIC32MX350F25 6L-I/PT Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 80MHz Package: 100-TQFP Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 28x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX350F256L Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (12x12) Alternative Parts (Cross-Reference): TC223S16F133FACLXUMA 1; TC213L8F133NACKXUMA1 ; TC223S16F133FACKXUMA 1; TC233LP32F200NACKXUM A1; ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792315-PIC32MX350F256L-I/PT
Series: PIC 32MX
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MIPS32 M4K
Speed: 80MHz
Package: 100-TQFP
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 28x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 3.6 V
Family Name: PIC32MX350F256L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (12x12)
Alternative Parts (Cross-Reference): TC223S16F133FACLXUMA1; TC213L8F133NACKXUMA1; TC223S16F133FACKXUMA1; TC233LP32F200NACKXUMA1;
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-PIC32MX350F256L-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-PIC32MX350F256L-I/PT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-PIC32MX350F256L-I/PT
IC MCU 32BIT 256KB FLASH 100TQFP Product overview: PIC32MX350F256L-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX350F256L- I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 100TQFP Product overview: PIC32MX350F256L-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX350F256L-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 9127003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9127003
Microcontrollers 9127003
IC, Microchip, PIC32MX350F256L-I/PT

IC, Microchip, PIC32MX350F256L-I/PT

Supplier's Site
Microcontrollers - 7995469P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7995469P
Microcontrollers 7995469P
IC, Microchip, PIC32MX350F256L-I/PT

IC, Microchip, PIC32MX350F256L-I/PT

Supplier's Site
Microcontrollers - 7995469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7995469
Microcontrollers 7995469
IC, Microchip, PIC32MX350F256L-I/PT

IC, Microchip, PIC32MX350F256L-I/PT

Supplier's Site
Microcontrollers - PIC32MX350F256L-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC32MX350F256L-I/PT-ND
Microcontrollers PIC32MX350F256L-I/PT-ND
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Pic32, 100Mhz, Tqfp-100; Product Range Microchip - 70W0272 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 100Mhz, Tqfp-100; Product Range Microchip
70W0272
Microcontroller Mcu, 32 Bit, Pic32, 100Mhz, Tqfp-100; Product Range Microchip 70W0272
MICROCONTROLLER MCU, 32 BIT, PIC32, 100MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:256KB; RAM Memory Size:64KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 100MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:256KB; RAM Memory Size:64KB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX350F256L-I/PT
32-bit Microcontrollers - MCU PIC32MX350F256L-I/PT
32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch

32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX350F256L-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX350F256L-I/PT
Embedded - Microcontrollers PIC32MX350F256L-I/PT
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - PIC32MX350F256L-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX350F256L-I/PT
Microcontrollers PIC32MX350F256L-I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - PIC32MX350F256L-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC32MX350F256L-I/PT
Microcontrollers PIC32MX350F256L-I/PT
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX350F256L-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX350F256L-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX350F256L-I/PT
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792315-PIC32MX350F256L-I/PT 685-PIC32MX350F256L-I/PT 9127003 7995469P PIC32MX350F256L-I/PT-ND 70W0272 PIC32MX350F256L-I/PT PIC32MX350F256L-I/PT PIC32MX350F256L-I/PT PIC32MX350F256L-I/PT PIC32MX350F256L-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC32MX350F256L-I/PT 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Pic32, 100Mhz, Tqfp-100; Product Range Microchip 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 80 MHz 100 MHz 80 MHz 100 MHz 80 MHz 80 MHz 80 MHz
RAM 256 KB 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - A2C8303700000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details