MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
IC MCU 32BIT 64KB FLASH 100TQFP
IC MCU 32BIT 64KB FLASH 100TQFP
32-bit Microcontrollers - MCU 100PINS 64KB 32KBRM 80MHz USB CAN 4DMA
MCU, 32BIT, 80MHZ, PIC32, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:64KB; No. of Pins:100Pins RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX564F064LT-I/PF-ND | PIC32MX564F064LT-I/PF | PIC32MX564F064LT-I/PF | PIC32MX564F064LT-I/PF | PIC32MX564F064LT-I/PF | 76R6768 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, 80Mhz, Pic32, Tqfp-100; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 16x10b | |||||
| RAM | 32 KB | 32 KB | 32 KB | |||
| ROM | 64 KB |