Microchip Technology, Inc. Microcontrollers PIC32MX440F512H-80V/PT

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Request a Quote
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC32MX3XX/4XX series microcontroller features a 32-bit RISC CPU with a maximum operating frequency of 80 MHz. It offers a performance of 1.56 DMIPS/MHz with 0 wait state Flash access, and includes a single-cycle multiply and high-performance divide unit. The device supports a wide operating temperature range of -40°C to +105°C and operates at a voltage range of 2.3V to 3.6V. This microcontroller is equipped with Flash memory options ranging from 32K to 512K, along with an additional 12 KB of boot Flash, and SRAM memory options from 8K to 32K. It includes multiple power management modes, a configurable watchdog timer, and a fail-safe clock monitor mode. The device also features a USB 2.0-compliant full-speed device and On-The-Go (OTG) controller, along with various communication interfaces including I²C, UART, and SPI. Debugging capabilities include two programming interfaces and unintrusive hardware-based instruction trace. The microcontroller also incorporates an up to 16-channel 10-bit Analog-to-Digital Converter with a conversion rate of 1000 ksps, making it suitable for a variety of applications requiring high performance and flexibility.

Datasheet Summary
Powered by GS/AI

The PIC32MX3XX/4XX series microcontroller features a 32-bit RISC CPU with a maximum operating frequency of 80 MHz. It offers a performance of 1.56 DMIPS/MHz with 0 wait state Flash access, and includes a single-cycle multiply and high-performance divide unit. The device supports a wide operating temperature range of -40°C to +105°C and operates at a voltage range of 2.3V to 3.6V. This microcontroller is equipped with Flash memory options ranging from 32K to 512K, along with an additional 12 KB of boot Flash, and SRAM memory options from 8K to 32K. It includes multiple power management modes, a configurable watchdog timer, and a fail-safe clock monitor mode. The device also features a USB 2.0-compliant full-speed device and On-The-Go (OTG) controller, along with various communication interfaces including I²C, UART, and SPI. Debugging capabilities include two programming interfaces and unintrusive hardware-based instruction trace. The microcontroller also incorporates an up to 16-channel 10-bit Analog-to-Digital Converter with a conversion rate of 1000 ksps, making it suitable for a variety of applications requiring high performance and flexibility.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX440F512H-80V/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX440F512H-80V/PT - 889861-PIC32MX440F512H-80V/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX440F512H-80V/PT
889861-PIC32MX440F512H-80V/PT
Embedded - Embedded - Microcontrollers - PIC32MX440F512H-80V/PT 889861-PIC32MX440F512H-80V/PT
Manufacturer: Microchip Technology Win Source Part Number: 889861-PIC32MX440F51 2H-80V/PT Series: PIC® 32MX Operating Temperature Range: -40°C ~ 105°C (TA) Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10) Core Processor: MIPS32® M4K™ Speed: 80MHz Package: Tray Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Family Name: PIC32MX440 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889861-PIC32MX440F512H-80V/PT
Series: PIC® 32MX
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Core Processor: MIPS32® M4K™
Speed: 80MHz
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 3.6V
Family Name: PIC32MX440
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-PIC32MX440F512H-80V/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MX440F512H-80V/PT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MX440F512H-80V/PT
IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32MX440F512H-80V/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX440F512H- 80V/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32MX440F512H-80V/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX440F512H-80V/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 32Bit, 80Mhz, Tqfp-64; Product Range Microchip - 47T5536 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 80Mhz, Tqfp-64; Product Range Microchip
47T5536
Mcu, 32Bit, 80Mhz, Tqfp-64; Product Range Microchip 47T5536
MCU, 32BIT, 80MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MCU, 32BIT, 80MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX440F512H-80V/PT
32-bit Microcontrollers - MCU PIC32MX440F512H-80V/PT
32-bit Microcontrollers - MCU 512KB FL 32KB RAM USB-OTG 80MHz 10-Bit

32-bit Microcontrollers - MCU 512KB FL 32KB RAM USB-OTG 80MHz 10-Bit

Buy Now Datasheet
Microcontrollers - PIC32MX440F512H-80V/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX440F512H-80V/PT
Microcontrollers PIC32MX440F512H-80V/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX440F512H-80V/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX440F512H-80V/PT
Embedded - Microcontrollers PIC32MX440F512H-80V/PT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX440F512H-80V/PT-ND 889861-PIC32MX440F512H-80V/PT 685-PIC32MX440F512H-80V/PT 47T5536 PIC32MX440F512H-80V/PT PIC32MX440F512H-80V/PT PIC32MX440F512H-80V/PT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC32MX440F512H-80V/PT 32-bit 32BIT 512KB Embedded Microcontroller MCU Mcu, 32Bit, 80Mhz, Tqfp-64; Product Range Microchip 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 32 KB 512 KB 32 KB 32 KB 32 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - B161OLMHAXP - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details