Microchip Technology, Inc. Microcontrollers PIC32MX575F256LT-80I/BG

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 121-TFBGA (10x10)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 121-TFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX575F256LT-80I/BG-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 121-TFBGA (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 121-TFBGA (10x10)

Buy Now Datasheet
Mcu, 32Bit, 80Mhz, Pic32, Tfbga-121; Product Range Microchip - 25R8384 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 80Mhz, Pic32, Tfbga-121; Product Range Microchip
25R8384
Mcu, 32Bit, 80Mhz, Pic32, Tfbga-121; Product Range Microchip 25R8384
MCU, 32BIT, 80MHZ, PIC32, TFBGA-121; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:256KB; No. of Pins:121Pins RoHS Compliant: Yes

MCU, 32BIT, 80MHZ, PIC32, TFBGA-121; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:256KB; No. of Pins:121Pins RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX575F256LT-80I/BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX575F256LT-80I/BG
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX575F256LT-80I/BG
IC MCU 32BIT 256KB FLSH 121TFBGA

IC MCU 32BIT 256KB FLSH 121TFBGA

Supplier's Site
Microcontrollers - PIC32MX575F256LT-80I/BG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX575F256LT-80I/BG
Microcontrollers PIC32MX575F256LT-80I/BG
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 121-TFBGA (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 121-TFBGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX575F256LT-80I/BG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX575F256LT-80I/BG
Embedded - Microcontrollers PIC32MX575F256LT-80I/BG
IC MCU 32BIT 256KB FLSH 121TFBGA

IC MCU 32BIT 256KB FLSH 121TFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX575F256LT-80I/BG
32-bit Microcontrollers - MCU PIC32MX575F256LT-80I/BG
32-bit Microcontrollers - MCU 256KB Flash 64KB USB 1xCAN

32-bit Microcontrollers - MCU 256KB Flash 64KB USB 1xCAN

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX575F256LT-80I/BG-ND 25R8384 PIC32MX575F256LT-80I/BG PIC32MX575F256LT-80I/BG PIC32MX575F256LT-80I/BG PIC32MX575F256LT-80I/BG
Product Name Microcontrollers Mcu, 32Bit, 80Mhz, Pic32, Tfbga-121; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 64 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details