Microchip Technology, Inc. Microcontrollers PIC32MX575F256H-80I/PT

Description
64 PINS, 256KB Flash, 80 MHz, USB, 1xCAN
Request a Quote Datasheet
Description
64 PINS, 256KB Flash, 80 MHz, USB, 1xCAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 6879293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6879293
Microcontrollers 6879293
64 PINS, 256KB Flash, 80 MHz, USB, 1xCAN

64 PINS, 256KB Flash, 80 MHz, USB, 1xCAN

Supplier's Site
Microcontrollers - 6879293P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6879293P
Microcontrollers 6879293P
64 PINS, 256KB Flash, 80 MHz, USB, 1xCAN

64 PINS, 256KB Flash, 80 MHz, USB, 1xCAN

Supplier's Site
Microcontrollers - 8895146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895146
Microcontrollers 8895146
64 PINS, 256KB Flash, 80 MHz, USB, 1xCAN

64 PINS, 256KB Flash, 80 MHz, USB, 1xCAN

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC32MX575F256H-80I/PT - 792339-PIC32MX575F256H-80I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX575F256H-80I/PT
792339-PIC32MX575F256H-80I/PT
Embedded - Embedded - Microcontrollers - PIC32MX575F256H-80I/PT 792339-PIC32MX575F256H-80I/PT
Manufacturer: Microchip Technology Win Source Part Number: 792339-PIC32MX575F25 6H-80I/PT Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 80MHz Package: 64-TQFP Core Size: 32-Bit Connectivity: CAN, I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX575F256H Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): LM3S9997-EQR25-C0; LM3S1N16-EQR100-C0T; LM3S5662-IQR50-A0T; LM3S3634-IQR25-A0; Introduction Date: November 05, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792339-PIC32MX575F256H-80I/PT
Series: PIC 32MX
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MIPS32 M4K
Speed: 80MHz
Package: 64-TQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 3.6 V
Family Name: PIC32MX575F256H
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): LM3S9997-EQR25-C0; LM3S1N16-EQR100-C0T; LM3S5662-IQR50-A0T; LM3S3634-IQR25-A0;
Introduction Date: November 05, 2009
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-PIC32MX575F256H-80I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-PIC32MX575F256H-80I/PT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-PIC32MX575F256H-80I/PT
IC MCU 32BIT 256KB FLASH 64TQFP Product overview: PIC32MX575F256H-80I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX575F256H- 80I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64TQFP Product overview: PIC32MX575F256H-80I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX575F256H-80I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32MX575F256H-80I/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX575F256H-80I/PT
32-bit Microcontrollers - MCU PIC32MX575F256H-80I/PT
32-bit Microcontrollers - MCU 256KB Flash 64KB USB 1xCAN

32-bit Microcontrollers - MCU 256KB Flash 64KB USB 1xCAN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX575F256H-80I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX575F256H-80I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX575F256H-80I/PT
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - PIC32MX575F256H-80I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX575F256H-80I/PT
Embedded - Microcontrollers PIC32MX575F256H-80I/PT
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers PIC32MX575F256H-80I/PT
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip - 25R8379 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip
25R8379
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip 25R8379
MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, TQFP-64; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:64Pins; ADC Channels:16 RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, TQFP-64; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:64Pins; ADC Channels:16 RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC32MX575F256H-80I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX575F256H-80I/PT
Microcontrollers PIC32MX575F256H-80I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 6879293 6879293P 792339-PIC32MX575F256H-80I/PT 685-PIC32MX575F256H-80I/PT PIC32MX575F256H-80I/PT-ND PIC32MX575F256H-80I/PT PIC32MX575F256H-80I/PT PIC32MX575F256H-80I/PT PIC32MX575F256H-80I/PT 25R8379 PIC32MX575F256H-80I/PT
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC32MX575F256H-80I/PT 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
RAM 64 KB 256 KB 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 256 KB 256 KB 256 KB
Serial Interface USB USB CAN/I2C/SPI/UART/USB CAN; SPI; UART; USART; USB
Package Type QFP; TQFP; Other; Tqfp QFP; TQFP; Other; TQFP Other; Tray TQFP; Other; 64-TQFP TQFP; Other; 64-TQFP QFP; Other; 64-TQFP QFP; TQFP; Other; 64-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - C161PILF3VCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP100
View Details
5 suppliers