Microchip Technology, Inc. Microcontrollers PIC32MX350F256HT-I/PT

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX350F256HT-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC32MX350F256HT-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC32MX350F256HT-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX350F256HT-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX350F256HT-I/PT
Embedded - Microcontrollers PIC32MX350F256HT-I/PT
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX350F256HT-I/PT
32-bit Microcontrollers - MCU PIC32MX350F256HT-I/PT
32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch

32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch

Buy Now Datasheet
Microcontrollers PIC32MX350F256HT-I/PT
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet
Mcu, 32Bit, Pic32, 100Mhz, Tqfp-100; Product Range Microchip - 57AC2835 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 100Mhz, Tqfp-100; Product Range Microchip
57AC2835
Mcu, 32Bit, Pic32, 100Mhz, Tqfp-100; Product Range Microchip 57AC2835
MCU, 32BIT, PIC32, 100MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, PIC32, 100MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX350F256HT-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX350F256HT-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX350F256HT-I/PT
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site
Microcontrollers - PIC32MX350F256HT-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX350F256HT-I/PT
Microcontrollers PIC32MX350F256HT-I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX350F256HT-I/PTTR-ND PIC32MX350F256HT-I/PT PIC32MX350F256HT-I/PT PIC32MX350F256HT-I/PT 57AC2835 PIC32MX350F256HT-I/PT PIC32MX350F256HT-I/PT
Product Name Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Mcu, 32Bit, Pic32, 100Mhz, Tqfp-100; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz 100 MHz 80 MHz 80 MHz
Bits Other; A/D 28x10b
RAM 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LFHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details