MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-VQFN (9x9)
MCU, 32BIT, 80MHZ, QFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes
32-bit Microcontrollers - MCU 512KB FL 32KB RAM USB-OTG 80MHz 10-Bit
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-VQFN (9x9)
IC MCU 32BIT 512KB FLASH 64VQFN
IC MCU 32BIT 512KB FLASH 64VQFN
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX440F512HT-80V/MR-ND | 47T5537 | PIC32MX440F512HT-80V/MR | PIC32MX440F512HT-80V/MR | PIC32MX440F512HT-80V/MR | PIC32MX440F512HT-80V/MR |
| Product Name | Microcontrollers | Mcu, 32Bit, 80Mhz, Qfn-64; Product Range Microchip | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 16x10b | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 512 KB |