Microchip Technology, Inc. Microcontrollers PIC32MX534F064H-I/PT

Description
MCU, 64kB Flash, USB, CAN, 4 DMA
Request a Quote Datasheet
Description
MCU, 64kB Flash, USB, CAN, 4 DMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 7154148P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7154148P
Microcontrollers 7154148P
MCU, 64kB Flash, USB, CAN, 4 DMA

MCU, 64kB Flash, USB, CAN, 4 DMA

Supplier's Site
Microcontrollers - 1785200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1785200
Microcontrollers 1785200
MCU, 64kB Flash, USB, CAN, 4 DMA

MCU, 64kB Flash, USB, CAN, 4 DMA

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC32MX534F064H-I/PT - 792330-PIC32MX534F064H-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX534F064H-I/PT
792330-PIC32MX534F064H-I/PT
Embedded - Embedded - Microcontrollers - PIC32MX534F064H-I/PT 792330-PIC32MX534F064H-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 792330-PIC32MX534F06 4H-I/PT Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 80MHz Package: 64-TQFP Core Size: 32-Bit Connectivity: CAN, I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX534F064H Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): LM3S1J11-EQR25-C0T; LM3S1W16-EQR50-C0T; LM3S5Y36-IQR80-C0T; LM3S5Y36-EQR80-C0; Introduction Date: November 05, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792330-PIC32MX534F064H-I/PT
Series: PIC 32MX
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MIPS32 M4K
Speed: 80MHz
Package: 64-TQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 3.6 V
Family Name: PIC32MX534F064H
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): LM3S1J11-EQR25-C0T; LM3S1W16-EQR50-C0T; LM3S5Y36-IQR80-C0T; LM3S5Y36-EQR80-C0;
Introduction Date: November 05, 2009
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-PIC32MX534F064H-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-PIC32MX534F064H-I/PT
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-PIC32MX534F064H-I/PT
IC MCU 32BIT 64KB FLASH 64TQFP Product overview: PIC32MX534F064H-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX534F064H- I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 64TQFP Product overview: PIC32MX534F064H-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX534F064H-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32MX534F064H-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC32MX534F064H-I/PT-ND
Microcontrollers PIC32MX534F064H-I/PT-ND
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX534F064H-I/PT
32-bit Microcontrollers - MCU PIC32MX534F064H-I/PT
32-bit Microcontrollers - MCU 64PINS 64KB 16KBRM 80MHz USB CAN 4DMA

32-bit Microcontrollers - MCU 64PINS 64KB 16KBRM 80MHz USB CAN 4DMA

Buy Now Datasheet
Microcontrollers - PIC32MX534F064H-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX534F064H-I/PT
Microcontrollers PIC32MX534F064H-I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip - 76R6751 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip
76R6751
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip 76R6751
MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, TQFP-64; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:TQFPRoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, TQFP-64; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:TQFPRoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC32MX534F064H-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX534F064H-I/PT
Embedded - Microcontrollers PIC32MX534F064H-I/PT
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC32MX534F064H-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC32MX534F064H-I/PT
Microcontrollers PIC32MX534F064H-I/PT
IC MCU 32BIT 64KB FLASH 64TQFP

IC MCU 32BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 7154148P 1785200 792330-PIC32MX534F064H-I/PT 685-PIC32MX534F064H-I/PT PIC32MX534F064H-I/PT-ND PIC32MX534F064H-I/PT PIC32MX534F064H-I/PT 76R6751 PIC32MX534F064H-I/PT PIC32MX534F064H-I/PT
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC32MX534F064H-I/PT 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
ROM 64 KB 64 KB 64 KB
Serial Interface USB USB CAN/I2C/SPI/UART/USB CAN; SPI; UART; USART; USB
Package Type QFP; TQFP; Other; TQFP QFP; TQFP; Other; Tqfp Other; Tray TQFP; Other; 64-TQFP QFP; TQFP; Other; 64-TQFP TQFP; Other; TQFPRoHS Compliant: Yes QFP; Other; 64-TQFP
Pin Count 64 64 64 64 64
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8EMDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910A/BZC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details