MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
MCU, 32BIT, PIC32, 80MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes
32-bit Microcontrollers - MCU 64PINS 64KB 32KBRM 80MHz USB CAN 4DMA
IC MCU 32BIT 64KB FLASH 64TQFP
IC MCU 32BIT 64KB FLASH 64TQFP
IC MCU 32BIT 64KB FLASH 64TQFP
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX564F064H-I/PT-ND | PIC32MX564F064H-I/PT | 44AC2799 | PIC32MX564F064H-I/PT | PIC32MX564F064H-I/PT | PIC32MX564F064H-I/PT | PIC32MX564F064H-I/PT |
| Product Name | Microcontrollers | Microcontrollers | Mcu, 32Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 16x10b | ||||||
| RAM | 32 KB | 32 KB | 16 KB | 32 KB | 32 KB | ||
| ROM | 64 KB |