MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
32-bit Microcontrollers - MCU 32bit MCU, 64TQFP 120MHz 2 analog comp
MCU, 32BIT, 120MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 64TQFP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX450F256HT-120/PT-ND | PIC32MX450F256HT-120/PT | 39Y6855 | PIC32MX450F256HT-120/PT | PIC32MX450F256HT-120/PT |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, 120Mhz, Tqfp-64; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 28x10b | ||||
| RAM | 64 KB | 64 KB | 64 KB | ||
| ROM | 256 KB |