The PIC32MX3XX/4XX series microcontroller features a 32-bit RISC CPU with a maximum operating frequency of 80 MHz. It offers a performance of 1.56 DMIPS/MHz with 0 wait state Flash access, making it suitable for high-performance applications. The device includes a range of memory options, with Flash memory sizes from 32K to 512K and SRAM from 8K to 32K. It operates within a temperature range of -40°C to +105°C and supports a voltage range of 2.3V to 3.6V. This microcontroller is equipped with various peripherals, including a USB 2.0-compliant controller, multiple UART and I²C modules, and hardware DMA capabilities. It also features a 10-bit Analog-to-Digital Converter with up to 16 channels and a high-speed I/O capability, allowing for toggling at rates up to 80 MHz. The device is designed for flexibility with multiple power management modes and a configurable watchdog timer. The PIC32MX3XX/4XX series is pin-compatible with most PIC24/dsPIC DSC devices, facilitating easy integration into existing designs. Debugging features include a 2-wire interface and a 4-wire JTAG interface, enhancing development efficiency. Overall, this microcontroller is a robust option for applications requiring high performance and extensive peripheral support.
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-TQFP (12x12)
IC MCU 32BIT 128KB FLASH 100TQFP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-TQFP (12x12)
IC MCU 32BIT 128KB FLASH 100TQFP
MCU, 32BIT, 80MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:100Pins RoHS Compliant: Yes
32-bit Microcontrollers - MCU 128KB FL 32KB RAM USB-OTG 80MHz 10-Bit
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX440F128L-80V/PT-ND | PIC32MX440F128L-80V/PT | PIC32MX440F128L-80V/PT | PIC32MX440F128L-80V/PT | 47T5528 | PIC32MX440F128L-80V/PT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 80Mhz, Tqfp-100; Product Range Microchip | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 16x10b | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 128 KB |