Microchip Technology, Inc. Microcontrollers PIC32MX440F256H-80I/PT

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX440F256H-80I/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits(ICs) - 086627-PIC32MX440F256H-80I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
086627-PIC32MX440F256H-80I/PT
Integrated Circuits(ICs) 086627-PIC32MX440F256H-80I/PT
Manufacturer: Microchip Technology Win Source Part Number: 086627-PIC32MX440F25 6H-80I/PT Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 80MHz Package: 64-TQFP Manufacturer Device Package: 64-TQFP (10x10) Standard Package: 160 Catalog: PIC 32MX Operating Supply Voltage: 2.3 V ~ 3.6 V Core Size: 32-Bit Connectivity: I²C IrDA LIN PMP SPI UART/USART USB OTG Peripherals: Brown-out Detect/Reset DMA POR PWM WDT Number of I/O: 53 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Family Name: PIC32MX440F256H Alternative Parts (Cross-Reference): EFM32TG11B340F64IQ64 -AR; EFM32TG11B520F128GQ6 4-AR ; EFM32TG11B320F128GQ6 4-AR; SIM3C166-B-GQR; Introduction Date: April 14, 2008 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 086627-PIC32MX440F256H-80I/PT
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: PIC 32MX
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MIPS32 M4K
Speed: 80MHz
Package: 64-TQFP
Manufacturer Device Package: 64-TQFP (10x10)
Standard Package: 160
Catalog: PIC 32MX
Operating Supply Voltage: 2.3 V ~ 3.6 V
Core Size: 32-Bit
Connectivity: I²C IrDA LIN PMP SPI UART/USART USB OTG
Peripherals: Brown-out Detect/Reset DMA POR PWM WDT
Number of I/O: 53
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Family Name: PIC32MX440F256H
Alternative Parts (Cross-Reference): EFM32TG11B340F64IQ64-AR; EFM32TG11B520F128GQ64-AR ; EFM32TG11B320F128GQ64-AR; SIM3C166-B-GQR;
Introduction Date: April 14, 2008
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-PIC32MX440F256H-80I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-PIC32MX440F256H-80I/PT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-PIC32MX440F256H-80I/PT
IC MCU 32BIT 256KB FLASH 64TQFP Product overview: PIC32MX440F256H-80I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX440F256H- 80I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64TQFP Product overview: PIC32MX440F256H-80I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX440F256H-80I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers PIC32MX440F256H-80I/PT
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip - 98M1935 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip
98M1935
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip 98M1935
MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, TQFP-64; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins; ADC Channels:16 RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, TQFP-64; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins; ADC Channels:16 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX440F256H-80I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX440F256H-80I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX440F256H-80I/PT
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX440F256H-80I/PT
32-bit Microcontrollers - MCU PIC32MX440F256H-80I/PT
32-bit Microcontrollers - MCU 256 KB Flash 32KBRAM 80MHz 10B ADC

32-bit Microcontrollers - MCU 256 KB Flash 32KBRAM 80MHz 10B ADC

Buy Now Datasheet
Microcontrollers - PIC32MX440F256H-80I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX440F256H-80I/PT
Microcontrollers PIC32MX440F256H-80I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX440F256H-80I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX440F256H-80I/PT
Embedded - Microcontrollers PIC32MX440F256H-80I/PT
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX440F256H-80I/PT-ND 086627-PIC32MX440F256H-80I/PT 685-PIC32MX440F256H-80I/PT PIC32MX440F256H-80I/PT 98M1935 PIC32MX440F256H-80I/PT PIC32MX440F256H-80I/PT PIC32MX440F256H-80I/PT PIC32MX440F256H-80I/PT
Product Name Microcontrollers Integrated Circuits(ICs) 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164SL8R25M4CAFXUMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details