Microchip Technology, Inc. Microcontrollers PIC32MX470F512H-I/PT

Description
MCU 32-Bit 512K Audio/Graphic/Touch TQFP
Request a Quote Datasheet
Description
MCU 32-Bit 512K Audio/Graphic/Touch TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 8290573P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8290573P
Microcontrollers 8290573P
MCU 32-Bit 512K Audio/Graphic/Touch TQFP

MCU 32-Bit 512K Audio/Graphic/Touch TQFP

Supplier's Site
Microcontrollers - 8290573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8290573
Microcontrollers 8290573
MCU 32-Bit 512K Audio/Graphic/Touch TQFP

MCU 32-Bit 512K Audio/Graphic/Touch TQFP

Supplier's Site
Microcontrollers - 1654295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654295
Microcontrollers 1654295
MCU 32-Bit 512K Audio/Graphic/Touch TQFP

MCU 32-Bit 512K Audio/Graphic/Touch TQFP

Supplier's Site
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-PIC32MX470F512H-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MX470F512H-I/PT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MX470F512H-I/PT
IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32MX470F512H-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX470F512H- I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32MX470F512H-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX470F512H-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32MX470F512H-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC32MX470F512H-I/PT-ND
Microcontrollers PIC32MX470F512H-I/PT-ND
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX470F512H-I/PT - 889864-PIC32MX470F512H-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX470F512H-I/PT
889864-PIC32MX470F512H-I/PT
Embedded - Embedded - Microcontrollers - PIC32MX470F512H-I/PT 889864-PIC32MX470F512H-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 889864-PIC32MX470F51 2H-I/PT Series: PIC® 32MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10) Core Processor: MIPS32® M4K™ Speed: 80MHz Package: Tray Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 49 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 28x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Family Name: PIC32MX470 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889864-PIC32MX470F512H-I/PT
Series: PIC® 32MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Core Processor: MIPS32® M4K™
Speed: 80MHz
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 49
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 28x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 3.6V
Family Name: PIC32MX470
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX470F512H-I/PT
32-bit Microcontrollers - MCU PIC32MX470F512H-I/PT
32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch

32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX470F512H-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX470F512H-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX470F512H-I/PT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site
Microcontrollers - PIC32MX470F512H-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX470F512H-I/PT
Microcontrollers PIC32MX470F512H-I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX470F512H-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX470F512H-I/PT
Embedded - Microcontrollers PIC32MX470F512H-I/PT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC32MX470F512H-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC32MX470F512H-I/PT
Microcontrollers PIC32MX470F512H-I/PT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 8290573P 8290573 685-PIC32MX470F512H-I/PT PIC32MX470F512H-I/PT-ND 889864-PIC32MX470F512H-I/PT PIC32MX470F512H-I/PT PIC32MX470F512H-I/PT PIC32MX470F512H-I/PT PIC32MX470F512H-I/PT PIC32MX470F512H-I/PT
Product Name Microcontrollers Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC32MX470F512H-I/PT 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
ROM 512 KB 512 KB
Package Type QFP; TQFP; Other; TQFP QFP; TQFP; Other; Tqfp Other; Tray TQFP; Other; 64-TQFP QFP; TQFP; Other; 64-TQFP (10x10) TQFP; Other; 64-TQFP QFP; TQFP; Other; 64-TQFP QFP; Other; 64-TQFP
Pin Count 64 64 64 64
RAM 128 KB 128 KB 128 KB 512 KB 128 KB 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Embedded - Microcontrollers - COP8SAB720N9B - 050422-COP8SAB720N9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded Microcontroller MCU - 879-BCM20736A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.4 to 3.6 volts
Serial Interface I2C, SPI, UART
Package Type Other; Tray
View Details