The PIC32MX3XX/4XX series microcontroller features a 32-bit RISC CPU with a maximum operating frequency of 40 MHz. It is designed for high-performance applications and includes a 32 KB program memory and 8 KB SRAM. The device operates within a voltage range of 2.3V to 3.6V and has an extended temperature range of -40°C to +105°C, making it suitable for industrial applications. This microcontroller supports various peripherals, including USB 2.0 compliance, multiple UART and I²C modules, and up to four hardware DMA channels. It also features a 10-bit Analog-to-Digital Converter with up to 16 channels and a high-speed I/O capability, allowing for efficient data handling and processing. The device is packaged in a 64-pin TQFP format and is pin-compatible with other PIC24/dsPIC devices, facilitating design flexibility. Engineers considering this microcontroller will find it suitable for applications requiring robust performance, extensive peripheral support, and reliability in challenging environments.
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 32KB FLASH 64TQFP
MCU, 32BIT, 40MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes
32-bit Microcontrollers - MCU 32KB 8KB RAM USB-OTG 40MHz 10-Bit ADC DMA
IC MCU 32BIT 32KB FLASH 64TQFP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX420F032HT-40V/PT-ND | PIC32MX420F032HT-40V/PT | 47T5522 | PIC32MX420F032HT-40V/PT | PIC32MX420F032HT-40V/PT | PIC32MX420F032HT-40V/PT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 40Mhz, Tqfp-64; Product Range Microchip | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 16x10b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 32 KB |