The PIC32MX series microcontroller features a 32-bit architecture with a maximum operating frequency of 80 MHz. It includes up to 512 KB of Flash memory and 128 KB of SRAM, making it suitable for a variety of applications requiring substantial processing power and memory. The device supports multiple communication interfaces, including USB 2.0, Ethernet, and CAN, along with six UART modules, up to four SPI modules, and five I²C modules, facilitating versatile connectivity options. The microcontroller is equipped with five general-purpose timers, output compare and input capture modules, and a real-time clock/calendar module. It also features a Direct Memory Access (DMA) controller with multiple channels, enhancing data transfer efficiency. The operating voltage range is from 2.3V to 3.6V, and it can function in temperatures from -40°C to +105°C, making it suitable for industrial applications. The device is packaged in a TFBGA-121 format, providing a compact solution for space-constrained designs. It also includes low-power management modes, making it efficient for battery-operated devices. Overall, this microcontroller is a robust choice for engineers looking for a high-performance solution in embedded systems.
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 121-TFBGA (10x10)
32-bit Microcontrollers - MCU 64KB/32KB USB OTG 80 MHZ 10-B ADC DMA
IC MCU 32BIT 64KB FLASH 121TFBGA
IC MCU 32BIT 64KB FLASH 121TFBGA
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 121-TFBGA (10x10)
MCU, 32BIT, PIC32, 80MHZ, TFBGA-121; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:64KB; No. of Pins:121Pins RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX664F064L-V/BG-ND | PIC32MX664F064L-V/BG | PIC32MX664F064L-V/BG | PIC32MX664F064L-V/BG | PIC32MX664F064L-V/BG | 58T9914 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, Pic32, 80Mhz, Tfbga-121; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 16x10b | |||||
| RAM | 32 KB | 32 KB | 32 KB | |||
| ROM | 64 KB |