MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)
32-bit Microcontrollers - MCU 64KB/16KB USB OTG 80 MHZ 10-B ADC DMA
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)
MCU, 32BIT, 80MHZ, PIC32, VFQFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:64KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 64KB FLASH 64VQFN
IC MCU 32BIT 64KB FLASH 64VQFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX534F064HT-V/MR-ND | PIC32MX534F064HT-V/MR | PIC32MX534F064HT-V/MR | 58T9881 | PIC32MX534F064HT-V/MR | PIC32MX534F064HT-V/MR |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Mcu, 32Bit, 80Mhz, Pic32, Vfqfn-64; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 16x10b | |||||
| RAM | 16 KB | 16 KB | 16 KB | |||
| ROM | 64 KB |