Microchip Technology, Inc. Microcontrollers PIC32MX575F256L-80I/BG

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 121-TFBGA (10x10)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 121-TFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX575F256L-80I/BG-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 121-TFBGA (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 121-TFBGA (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX575F256L-80I/BG - 930651-PIC32MX575F256L-80I/BG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX575F256L-80I/BG
930651-PIC32MX575F256L-80I/BG
Embedded - Embedded - Microcontrollers - PIC32MX575F256L-80I/BG 930651-PIC32MX575F256L-80I/BG
Manufacturer: Microchip Technology Win Source Part Number: 930651-PIC32MX575F25 6L-80I/BG Series: PIC® 32MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 121-TFBGA (10x10) Core Processor: MIPS32® M4K™ Speed: 80MHz Package: Tray Package: 121-TFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Family Name: PIC32MX575 Categories: Integrated Circuits (ICs) Case / Package: 121-TFBGA (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 184 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930651-PIC32MX575F256L-80I/BG
Series: PIC® 32MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 121-TFBGA (10x10)
Core Processor: MIPS32® M4K™
Speed: 80MHz
Package: Tray
Package: 121-TFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 3.6V
Family Name: PIC32MX575
Categories: Integrated Circuits (ICs)
Case / Package: 121-TFBGA (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 184
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-PIC32MX575F256L-80I/BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-PIC32MX575F256L-80I/BG
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-PIC32MX575F256L-80I/BG
IC MCU 32BIT 256KB FLSH 121TFBGA Product overview: PIC32MX575F256L-80I/ BG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX575F256L- 80I/BG can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLSH 121TFBGA Product overview: PIC32MX575F256L-80I/BG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX575F256L-80I/BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MICROCHIP PIC32MX575F256L-80I/BG 32 Bit Microcontroller, PIC32, 80 MHz, 256 KB, 64 KB, 121 Pins, BGA - 536-PIC32MX575F256L-80I/BG - Utmel Electronic Limited
Hong Kong, China
MICROCHIP PIC32MX575F256L-80I/BG 32 Bit Microcontroller, PIC32, 80 MHz, 256 KB, 64 KB, 121 Pins, BGA
536-PIC32MX575F256L-80I/BG
MICROCHIP PIC32MX575F256L-80I/BG 32 Bit Microcontroller, PIC32, 80 MHz, 256 KB, 64 KB, 121 Pins, BGA 536-PIC32MX575F256L-80I/BG
MICROCHIP PIC32MX575F256L-80I/ BG 32 Bit Microcontroller, PIC32, 80 MHz, 256 KB, 64 KB, 121 Pins, BGA

MICROCHIP PIC32MX575F256L-80I/BG 32 Bit Microcontroller, PIC32, 80 MHz, 256 KB, 64 KB, 121 Pins, BGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX575F256L-80I/BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX575F256L-80I/BG
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX575F256L-80I/BG
IC MCU 32BIT 256KB FLSH 121TFBGA

IC MCU 32BIT 256KB FLSH 121TFBGA

Supplier's Site
Microcontrollers - PIC32MX575F256L-80I/BG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX575F256L-80I/BG
Microcontrollers PIC32MX575F256L-80I/BG
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 121-TFBGA (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 121-TFBGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX575F256L-80I/BG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX575F256L-80I/BG
Embedded - Microcontrollers PIC32MX575F256L-80I/BG
IC MCU 32BIT 256KB FLSH 121TFBGA

IC MCU 32BIT 256KB FLSH 121TFBGA

Supplier's Site Datasheet
Mcu, 32Bit, Pic32, 80Mhz, Bga-121; Product Range Microchip - 25R8382 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 80Mhz, Bga-121; Product Range Microchip
25R8382
Mcu, 32Bit, Pic32, 80Mhz, Bga-121; Product Range Microchip 25R8382
MCU, 32BIT, PIC32, 80MHZ, BGA-121; Product Range:PIC32 Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:256KB; No. of Pins:121Pins; IC Case / Package:BGA RoHS Compliant: Yes

MCU, 32BIT, PIC32, 80MHZ, BGA-121; Product Range:PIC32 Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:256KB; No. of Pins:121Pins; IC Case / Package:BGA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX575F256L-80I/BG
32-bit Microcontrollers - MCU PIC32MX575F256L-80I/BG
32-bit Microcontrollers - MCU 256KB Flash 64KB USB 1xCAN

32-bit Microcontrollers - MCU 256KB Flash 64KB USB 1xCAN

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX575F256L-80I/BG-ND 930651-PIC32MX575F256L-80I/BG 685-PIC32MX575F256L-80I/BG 536-PIC32MX575F256L-80I/BG PIC32MX575F256L-80I/BG PIC32MX575F256L-80I/BG PIC32MX575F256L-80I/BG 25R8382 PIC32MX575F256L-80I/BG
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC32MX575F256L-80I/BG 32-bit 32BIT 256KB Embedded Microcontroller MCU MICROCHIP PIC32MX575F256L-80I/BG 32 Bit Microcontroller, PIC32, 80 MHz, 256 KB, 64 KB, 121 Pins, BGA Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, Pic32, 80Mhz, Bga-121; Product Range Microchip 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 64 KB 256 KB 64 KB 64 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details