The PIC32MX675F512LT-80I
IC MCU 32BIT 512KB FLASH 100TQFP Product overview: PIC32MX675F512LT-80I
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Embedded Microcontrollers
Series: PIC® 32MX
Speed: 80MHz
Package: Tape & Reel (TR)
Package / Case: 100-TQFP
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)
Supplier Device Package: 100-TQFP (12x12)
RAM Size: 64K x 8
IC MCU 32BIT 512KB FLASH 100TQFP
MCU, 32BIT, 80MHZ, PIC32, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:512KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 32BIT 512KB FLASH 100TQFP
32-bit Microcontrollers - MCU 512KB Flash 64KB USB ENET
IC MCU 32BIT 512KB FLASH 100TQFP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MX675F512LT-80I/PT | PIC32MX675F512LT-80I/PT-ND | PIC32MX675F512LT-80I/PT | 25R8405 | PIC32MX675F512LT-80I/PT | PIC32MX675F512LT-80I/PT | PIC32MX675F512LT-80I/PT | PIC32MX675F512LT-80I/PT | |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) -Embedded Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 80Mhz, Pic32, Tqfp-100; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | |||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 volts | 2.3 to 3.6 volts | |||||
| Serial Interface | Ethernet/I2C/SPI/UART/USB | SPI; UART; USART; USB |