The PIC32MX470F512LT-I/T
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 124-VTLA (9x9)
Win Source Part Number: 1264406-PIC32MX470F5
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MX
Core Processor: MIPS32® M4K™
Speed: 80MHz
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 28x10b
Oscillator Type: Internal
Package / Case: 124-VFTLA Dual Rows, Exposed Pad
Supplier Device Package: 124-VTLA (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC32MX470F512LT-I/T
Base Product Number: PIC32MX470
Product Status: Obsolete
IC MCU 32BIT 512KB FLASH 124VTLA Product overview: PIC32MX470F512LT-I/T
IC MCU 32BIT 512KB FLASH 124VTLA
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 124-VTLA (9x9)
IC MCU 32BIT 512KB FLASH 124VTLA
IC MCU 32BIT 512KB FLASH 124VTLA
32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX470F512LT-I/TLTR-ND | 1264406-PIC32MX470F512LT-I/TL | 685-PIC32MX470F512LT-I/TL | PIC32MX470F512LT-I/TL | PIC32MX470F512LT-I/TL | PIC32MX470F512LT-I/TL | PIC32MX470F512LT-I/TL | PIC32MX470F512LT-I/TL |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |||
| Bits | Other; A/D 28x10b | |||||||
| RAM | 128 KB | 512 KB | 128 KB | 128 KB | 128 KB | 128 KB | ||
| ROM | 512 KB |