Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® 32MX
Package: Tape & Reel (TR)
Product Status: Active
Core Processor: MIPS32® M4K™
Core Size: 32-Bit Single-Core
Speed: 80MHz
Connectivity: I²C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
IC MCU 32BIT 512KB FLASH 64TQFP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 512KB FLASH 64TQFP
IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32MX470F512HT-I/P
IC MCU 32BIT 512KB FLASH 64TQFP
32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch
IC MCU 32BIT 512KB FLASH 64TQFP
MCU, 32BIT, 100MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC32MX470F512HT-I/PTDKR-ND | 685-PIC32MX470F512HT-I/PT | PIC32MX470F512HT-I/PT | PIC32MX470F512HT-I/PT | PIC32MX470F512HT-I/PT | 70W0348 | PIC32MX470F512HT-I/PT | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 100Mhz, Tqfp-64; Product Range Microchip | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 80 MHz | 80 MHz | 100 MHz | 80 MHz | 100 MHz | 80 MHz | ||
| Bits | Other; A/D 28x10b | |||||||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | |||
| ROM | 512 KB |