Microchip Technology, Inc. Microcontrollers PIC32MX430F064HT-V/RG

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX430F064HT-V/RG-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX430F064HT-V/RG
32-bit Microcontrollers - MCU PIC32MX430F064HT-V/RG
32-bit Microcontrollers - MCU 32-Bit MCU 100MHz 64KB Flash, 16KB RAM

32-bit Microcontrollers - MCU 32-Bit MCU 100MHz 64KB Flash, 16KB RAM

Buy Now Datasheet
Microcontrollers - PIC32MX430F064HT-V/RG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX430F064HT-V/RG
Microcontrollers PIC32MX430F064HT-V/RG
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Mcu, 32Bit, 80Mhz, Qfn-64; Product Range Microchip - 47X0483 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 80Mhz, Qfn-64; Product Range Microchip
47X0483
Mcu, 32Bit, 80Mhz, Qfn-64; Product Range Microchip 47X0483
MCU, 32BIT, 80MHZ, QFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes

MCU, 32BIT, 80MHZ, QFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX430F064HT-V/RG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX430F064HT-V/RG
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX430F064HT-V/RG
IC MCU 32BIT 64KB FLASH 64VQFN

IC MCU 32BIT 64KB FLASH 64VQFN

Supplier's Site
Embedded - Microcontrollers - PIC32MX430F064HT-V/RG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX430F064HT-V/RG
Embedded - Microcontrollers PIC32MX430F064HT-V/RG
IC MCU 32BIT 64KB FLASH 64VQFN

IC MCU 32BIT 64KB FLASH 64VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX430F064HT-V/RG-ND PIC32MX430F064HT-V/RG PIC32MX430F064HT-V/RG 47X0483 PIC32MX430F064HT-V/RG PIC32MX430F064HT-V/RG
Product Name Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Mcu, 32Bit, 80Mhz, Qfn-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 40 MHz 40 MHz 80 MHz 40 MHz
Bits Other; A/D 28x10b
RAM 16 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - C167CSLMCAFXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers