Manufacturer: Microchip Technology
Win Source Part Number: 740768-PIC32MX664F06
Manufacturer Homepage: www.microchip.com
Reference case: BGA
Reference Date Code: 1112+
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 64KB FLASH 121TFBGA Product overview: PIC32MX664F064L-I/BG
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 121-TFBGA (10x10)
IC MCU 32BIT 64KB FLASH 121TFBGA
32-bit Microcontrollers - MCU 100PINS 64KB 32KBRM 80MHz USB ETH 4DMA
MCU, 32BIT, PIC32, 80MHZ, TFBGA-121; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:64KB; No. of Pins:121Pins RoHS Compliant: Yes
IC MCU 32BIT 64KB FLASH 121TFBGA
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 121-TFBGA (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 740768-PIC32MX664F064L-I/BG | 685-PIC32MX664F064L-I/BG | PIC32MX664F064L-I/BG-ND | PIC32MX664F064L-I/BG | PIC32MX664F064L-I/BG | 76R6784 | PIC32MX664F064L-I/BG | PIC32MX664F064L-I/BG |
| Product Name | Embedded - Embedded - Microcontrollers - PIC32MX664F064L-I/BG | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, Pic32, 80Mhz, Tfbga-121; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 volts | |||||
| Serial Interface | Ethernet/I2C/SPI/UART/USB | SPI; UART; USART; USB |