Microchip Technology, Inc. Microcontrollers PIC32MX575F512L-80I/PT

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX575F512L-80I/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX575F512L-80I/PT - 711690-PIC32MX575F512L-80I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX575F512L-80I/PT
711690-PIC32MX575F512L-80I/PT
Embedded - Embedded - Microcontrollers - PIC32MX575F512L-80I/PT 711690-PIC32MX575F512L-80I/PT
Manufacturer: Microchip Technology Win Source Part Number: 711690-PIC32MX575F51 2L-80I/PT Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 80MHz Package: 100-TQFP Core Size: 32-Bit Connectivity: CAN, I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX575F512L Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 100-TQFP (12x12) Alternative Parts (Cross-Reference): PIC32MX575F512L-80I/ MR; PIC32MX575F512LT-80I /BG; PIC32MX575F512LT-80I /MR; Introduction Date: November 05, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 711690-PIC32MX575F512L-80I/PT
Series: PIC 32MX
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MIPS32 M4K
Speed: 80MHz
Package: 100-TQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 3.6 V
Family Name: PIC32MX575F512L
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 100-TQFP (12x12)
Alternative Parts (Cross-Reference): PIC32MX575F512L-80I/MR; PIC32MX575F512LT-80I/BG; PIC32MX575F512LT-80I/MR;
Introduction Date: November 05, 2009
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 6879326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6879326
Microcontrollers 6879326
100 PINS, 512KB Flash, 80 MHz, USB,1xCAN

100 PINS, 512KB Flash, 80 MHz, USB,1xCAN

Supplier's Site
Microcontrollers - 6879326P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6879326P
Microcontrollers 6879326P
100 PINS, 512KB Flash, 80 MHz, USB,1xCAN

100 PINS, 512KB Flash, 80 MHz, USB,1xCAN

Supplier's Site
Microcontrollers - 8877441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8877441
Microcontrollers 8877441
100 PINS, 512KB Flash, 80 MHz, USB,1xCAN

100 PINS, 512KB Flash, 80 MHz, USB,1xCAN

Supplier's Site
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-PIC32MX575F512L-80I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MX575F512L-80I/PT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MX575F512L-80I/PT
IC MCU 32BIT 512KB FLASH 100TQFP Product overview: PIC32MX575F512L-80I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX575F512L- 80I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100TQFP Product overview: PIC32MX575F512L-80I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX575F512L-80I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
512KB Flash, 64KB RAM, 80 MHz, USB, 1xCAN, 8 DMA - 70047435 - Allied Electronics, Inc.
Fort Worth, TX, USA
512KB Flash, 64KB RAM, 80 MHz, USB, 1xCAN, 8 DMA
70047435
512KB Flash, 64KB RAM, 80 MHz, USB, 1xCAN, 8 DMA 70047435
512KB Flash, 64KB RAM, 80 MHz, USB, 1xCAN, 8 DMA

512KB Flash, 64KB RAM, 80 MHz, USB, 1xCAN, 8 DMA

Supplier's Site
Microcontrollers PIC32MX575F512L-80I/PT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX575F512L-80I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX575F512L-80I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX575F512L-80I/PT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX575F512L-80I/PT
32-bit Microcontrollers - MCU PIC32MX575F512L-80I/PT
32-bit Microcontrollers - MCU 512K Flash 64KB USB 1xCAN

32-bit Microcontrollers - MCU 512K Flash 64KB USB 1xCAN

Buy Now Datasheet
Microcontrollers - PIC32MX575F512L-80I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX575F512L-80I/PT
Microcontrollers PIC32MX575F512L-80I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX575F512L-80I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX575F512L-80I/PT
Embedded - Microcontrollers PIC32MX575F512L-80I/PT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX575F512L-80I/PT-ND 711690-PIC32MX575F512L-80I/PT 6879326 6879326P 685-PIC32MX575F512L-80I/PT 70047435 PIC32MX575F512L-80I/PT PIC32MX575F512L-80I/PT PIC32MX575F512L-80I/PT PIC32MX575F512L-80I/PT PIC32MX575F512L-80I/PT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC32MX575F512L-80I/PT Microcontrollers Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU 512KB Flash, 64KB RAM, 80 MHz, USB, 1xCAN, 8 DMA Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 64 KB 512 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 512 KB 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C2DBYY001813 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details