The PIC32MX450F256HT-120
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
32-bit Microcontrollers - MCU 32bit MCU, 64QFN 120MHz 2 analog comp
MCU, 32BIT, 120MHZ, QFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 256KB FLASH 64QFN
IC MCU 32BIT 256KB FLASH 64QFN
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX450F256HT-120/MR-ND | PIC32MX450F256HT-120/MR | 39Y6854 | PIC32MX450F256HT-120/MR | PIC32MX450F256HT-120/MR | PIC32MX450F256HT-120/MR |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, 120Mhz, Qfn-64; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 28x10b | |||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 256 KB |