Microchip Technology, Inc. Microcontrollers PIC32MX575F256L-80I/PT

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX575F256L-80I/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX575F256L-80I/PT - 814049-PIC32MX575F256L-80I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX575F256L-80I/PT
814049-PIC32MX575F256L-80I/PT
Embedded - Embedded - Microcontrollers - PIC32MX575F256L-80I/PT 814049-PIC32MX575F256L-80I/PT
Manufacturer: Microchip Technology Win Source Part Number: 814049-PIC32MX575F25 6L-80I/PT Packaging: Tray Mounting Style: SMD Core Processor: MIPS32 M4K Speed: 80MHz Core Size: 32-Bit Connectivity: CANbus, I2C, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supplier Device Package: 100-TQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-TQFP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Part Number Series: PIC32MX575F256L Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 814049-PIC32MX575F256L-80I/PT
Packaging: Tray
Mounting Style: SMD
Core Processor: MIPS32 M4K
Speed: 80MHz
Core Size: 32-Bit
Connectivity: CANbus, I2C, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supplier Device Package: 100-TQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-TQFP
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Part Number Series: PIC32MX575F256L
Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V

Buy Now
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-PIC32MX575F256L-80I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-PIC32MX575F256L-80I/PT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-PIC32MX575F256L-80I/PT
IC MCU 32BIT 256KB FLASH 100TQFP Product overview: PIC32MX575F256L-80I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX575F256L- 80I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 100TQFP Product overview: PIC32MX575F256L-80I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX575F256L-80I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 6879297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6879297
Microcontrollers 6879297
100 PINS, 256KB Flash,80 MHz, USB, 1xCAN

100 PINS, 256KB Flash,80 MHz, USB, 1xCAN

Supplier's Site
Microcontrollers - 6879297P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6879297P
Microcontrollers 6879297P
100 PINS, 256KB Flash,80 MHz, USB, 1xCAN

100 PINS, 256KB Flash,80 MHz, USB, 1xCAN

Supplier's Site
Microcontrollers - 1653293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1653293
Microcontrollers 1653293
100 PINS, 256KB Flash,80 MHz, USB, 1xCAN

100 PINS, 256KB Flash,80 MHz, USB, 1xCAN

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX575F256L-80I/PT
32-bit Microcontrollers - MCU PIC32MX575F256L-80I/PT
32-bit Microcontrollers - MCU 256KB Flash 64KB USB 1xCAN

32-bit Microcontrollers - MCU 256KB Flash 64KB USB 1xCAN

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX575F256L-80I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX575F256L-80I/PT
Embedded - Microcontrollers PIC32MX575F256L-80I/PT
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - PIC32MX575F256L-80I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX575F256L-80I/PT
Microcontrollers PIC32MX575F256L-80I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Microcontrollers PIC32MX575F256L-80I/PT
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX575F256L-80I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX575F256L-80I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX575F256L-80I/PT
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site
IC MCU 32BIT 256KB FLASH 100TQFP - 536-PIC32MX575F256L-80I/PT - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 256KB FLASH 100TQFP
536-PIC32MX575F256L-80I/PT
IC MCU 32BIT 256KB FLASH 100TQFP 536-PIC32MX575F256L-80I/PT
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip - 25R8383 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip
25R8383
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip 25R8383
MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, TQFP-100; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:100Pins; ADC Channels:16 RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, TQFP-100; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:100Pins; ADC Channels:16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX575F256L-80I/PT-ND 814049-PIC32MX575F256L-80I/PT 685-PIC32MX575F256L-80I/PT 6879297 6879297P PIC32MX575F256L-80I/PT PIC32MX575F256L-80I/PT PIC32MX575F256L-80I/PT PIC32MX575F256L-80I/PT PIC32MX575F256L-80I/PT 536-PIC32MX575F256L-80I/PT 25R8383
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC32MX575F256L-80I/PT 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 32BIT 256KB FLASH 100TQFP Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 64 KB 256 KB 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 256 KB 256 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C167CRL33MHAKXUMA1 - ODG (Origin Data Global)
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details