Microchip Technology, Inc. Microcontrollers PIC32MX530F128HT-I/PT

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX530F128HT-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC32MX530F128HT-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC32MX530F128HT-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1131526-PIC32MX530F128HT-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1131526-PIC32MX530F128HT-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1131526-PIC32MX530F128HT-I/PT
Win Source Part Number: 1131526-PIC32MX530F1 28HT-I/PT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 32MX Core Processor: MIPS32® M4K™ Speed: 40MHz Package: Tape & Reel Standard Package: 1,200 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 49 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 28x10b Oscillator Type: Internal Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 3.6V Alternative Parts (Cross-Reference): PIC32MX530F128HT-I/P T.; PIC32MX530F128HT-IPT ; ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC32MX530F128HT-I/P TTR,PIC32MX530F128HT -I/PT-ND,PIC32MX530F 128HT-I/PTCT,PIC32MX 530F128HT-I/PTDKR Base Product Number: PIC32MX530

Win Source Part Number: 1131526-PIC32MX530F128HT-I/PT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MX
Core Processor: MIPS32® M4K™
Speed: 40MHz
Package: Tape & Reel
Standard Package: 1,200
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 49
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 28x10b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 3.6V
Alternative Parts (Cross-Reference): PIC32MX530F128HT-I/PT.; PIC32MX530F128HT-IPT;
ECCN: 3A991A2
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC32MX530F128HT-I/PTTR,PIC32MX530F128HT-I/PT-ND,PIC32MX530F128HT-I/PTCT,PIC32MX530F128HT-I/PTDKR
Base Product Number: PIC32MX530

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-PIC32MX530F128HT-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-PIC32MX530F128HT-I/PT
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-PIC32MX530F128HT-I/PT
IC MCU 32BIT 128KB FLASH 64TQFP Product overview: PIC32MX530F128HT-I/P T from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX530F128HT -I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64TQFP Product overview: PIC32MX530F128HT-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX530F128HT-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers PIC32MX530F128HT-I/PT
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Mcu, 32Bit, 50Mhz, Tqfp-64; Product Range Microchip - 67X5513 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 50Mhz, Tqfp-64; Product Range Microchip
67X5513
Mcu, 32Bit, 50Mhz, Tqfp-64; Product Range Microchip 67X5513
MCU, 32BIT, 50MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MCU, 32BIT, 50MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX530F128HT-I/PT
32-bit Microcontrollers - MCU PIC32MX530F128HT-I/PT
32-bit Microcontrollers - MCU 32Bit MCU 128K Flash 16KB RAM, I2S, CTMU

32-bit Microcontrollers - MCU 32Bit MCU 128K Flash 16KB RAM, I2S, CTMU

Buy Now Datasheet
Microcontrollers - PIC32MX530F128HT-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX530F128HT-I/PT
Microcontrollers PIC32MX530F128HT-I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX530F128HT-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX530F128HT-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX530F128HT-I/PT
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - PIC32MX530F128HT-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX530F128HT-I/PT
Embedded - Microcontrollers PIC32MX530F128HT-I/PT
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX530F128HT-I/PTDKR-ND 1131526-PIC32MX530F128HT-I/PT 685-PIC32MX530F128HT-I/PT PIC32MX530F128HT-I/PT 67X5513 PIC32MX530F128HT-I/PT PIC32MX530F128HT-I/PT PIC32MX530F128HT-I/PT PIC32MX530F128HT-I/PT
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Mcu, 32Bit, 50Mhz, Tqfp-64; Product Range Microchip 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 50 MHz 40 MHz 40 MHz
Bits Other; A/D 28x10b
RAM 16 KB 128 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Embedded Microcontroller MCU - 685-COPEG884-AQC/WM/SP110451 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 0.1920 KB
View Details
6 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 5012-6747 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers