Microchip Technology, Inc. 32-bit 32BIT 512KB Embedded Microcontroller MCU PIC32MX470F512H-120/PT

Description
IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32MX470F512H-120/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX470F512H- 120/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32MX470F512H-120/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX470F512H- 120/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-PIC32MX470F512H-120/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MX470F512H-120/PT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MX470F512H-120/PT
IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32MX470F512H-120/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX470F512H- 120/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64TQFP Product overview: PIC32MX470F512H-120/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX470F512H-120/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32MX470F512H-120/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1189090-PIC32MX470F512H-120/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1189090-PIC32MX470F512H-120/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1189090-PIC32MX470F512H-120/PT
Win Source Part Number: 1189090-PIC32MX470F5 12H-120/PT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 32MX Core Processor: MIPS32® M4K™ Speed: 120MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 49 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 28x10b Oscillator Type: Internal Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 2.3V ~ 3.6V Alternative Parts (Cross-Reference): PIC32MX470F512H-120P T; PIC32MX470F512H120/P T; ECCN: 3A991A2 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC32MX470

Win Source Part Number: 1189090-PIC32MX470F512H-120/PT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MX
Core Processor: MIPS32® M4K™
Speed: 120MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 49
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 28x10b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 2.3V ~ 3.6V
Alternative Parts (Cross-Reference): PIC32MX470F512H-120PT; PIC32MX470F512H120/PT;
ECCN: 3A991A2
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MX470

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX470F512H-120/PT
32-bit Microcontrollers - MCU PIC32MX470F512H-120/PT
32-bit Microcontrollers - MCU 32bit MCU, 64TQFP 120MHz 2 analog comp

32-bit Microcontrollers - MCU 32bit MCU, 64TQFP 120MHz 2 analog comp

Buy Now Datasheet
Mcu, 32Bit, 120Mhz, Tqfp-64; Product Range Microchip - 39Y6863 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz, Tqfp-64; Product Range Microchip
39Y6863
Mcu, 32Bit, 120Mhz, Tqfp-64; Product Range Microchip 39Y6863
MCU, 32BIT, 120MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, 120MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX470F512H-120/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX470F512H-120/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX470F512H-120/PT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site
Microcontrollers - PIC32MX470F512H-120/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX470F512H-120/PT
Microcontrollers PIC32MX470F512H-120/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX470F512H-120/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX470F512H-120/PT
Embedded - Microcontrollers PIC32MX470F512H-120/PT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers PIC32MX470F512H-120/PT
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC32MX470F512H-120/PT PIC32MX470F512H-120/PT-ND 1189090-PIC32MX470F512H-120/PT PIC32MX470F512H-120/PT 39Y6863 PIC32MX470F512H-120/PT PIC32MX470F512H-120/PT PIC32MX470F512H-120/PT PIC32MX470F512H-120/PT
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, 120Mhz, Tqfp-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 128 KB 128 KB 512 KB 128 KB 128 KB 128 KB 128 KB
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.6 volts 2.3 to 3.6 volts
Serial Interface I2C/I2S/SPI/UART/USB SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - C164SL8RMCAHXUMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers