Microchip Technology, Inc. Microcontrollers PIC32MX440F256H-80V/MR

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX440F256H-80V/MR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX440F256H-80V/MR
32-bit Microcontrollers - MCU PIC32MX440F256H-80V/MR
32-bit Microcontrollers - MCU 256KB FL 32KB RAM USB-OTG 80MHz 10-Bit

32-bit Microcontrollers - MCU 256KB FL 32KB RAM USB-OTG 80MHz 10-Bit

Buy Now Datasheet
Mcu, 32Bit, 80Mhz, Qfn-64; Product Range Microchip - 47T5531 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 80Mhz, Qfn-64; Product Range Microchip
47T5531
Mcu, 32Bit, 80Mhz, Qfn-64; Product Range Microchip 47T5531
MCU, 32BIT, 80MHZ, QFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes

MCU, 32BIT, 80MHZ, QFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC32MX440F256H-80V/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX440F256H-80V/MR
Microcontrollers PIC32MX440F256H-80V/MR
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX440F256H-80V/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX440F256H-80V/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX440F256H-80V/MR
IC MCU 32BIT 256KB FLASH 64VQFN

IC MCU 32BIT 256KB FLASH 64VQFN

Supplier's Site
Embedded - Microcontrollers - PIC32MX440F256H-80V/MR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX440F256H-80V/MR
Embedded - Microcontrollers PIC32MX440F256H-80V/MR
IC MCU 32BIT 256KB FLASH 64VQFN

IC MCU 32BIT 256KB FLASH 64VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX440F256H-80V/MR-ND PIC32MX440F256H-80V/MR 47T5531 PIC32MX440F256H-80V/MR PIC32MX440F256H-80V/MR PIC32MX440F256H-80V/MR
Product Name Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, 80Mhz, Qfn-64; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 32 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers