Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC32MX530F128H-I/PT PIC32MX530F128H-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 792328-PIC32MX530F12 8H-I/PT Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 40MHz Package: 64-TQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 49 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 28x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX530F128H Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): CY8C4127AZI-S445; CY8C4127AZI-S455; CY8C4146AZI-S445; CY8C4246AZI-L445; Introduction Date: October 30, 2014 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792328-PIC32MX530F12 8H-I/PT Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 40MHz Package: 64-TQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 49 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 28x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX530F128H Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): CY8C4127AZI-S445; CY8C4127AZI-S455; CY8C4146AZI-S445; CY8C4246AZI-L445; Introduction Date: October 30, 2014 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC32MX530F128H-I/PT - 792328-PIC32MX530F128H-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX530F128H-I/PT
792328-PIC32MX530F128H-I/PT
Embedded - Embedded - Microcontrollers - PIC32MX530F128H-I/PT 792328-PIC32MX530F128H-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 792328-PIC32MX530F12 8H-I/PT Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 40MHz Package: 64-TQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 49 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 28x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX530F128H Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): CY8C4127AZI-S445; CY8C4127AZI-S455; CY8C4146AZI-S445; CY8C4246AZI-L445; Introduction Date: October 30, 2014 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792328-PIC32MX530F128H-I/PT
Series: PIC 32MX
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MIPS32 M4K
Speed: 40MHz
Package: 64-TQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, LIN, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 49
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 28x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 3.6 V
Family Name: PIC32MX530F128H
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): CY8C4127AZI-S445; CY8C4127AZI-S455; CY8C4146AZI-S445; CY8C4246AZI-L445;
Introduction Date: October 30, 2014
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC32MX530F128H-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC32MX530F128H-I/PT-ND
Microcontrollers PIC32MX530F128H-I/PT-ND
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-PIC32MX530F128H-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-PIC32MX530F128H-I/PT
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-PIC32MX530F128H-I/PT
IC MCU 32BIT 128KB FLASH 64TQFP Product overview: PIC32MX530F128H-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX530F128H- I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64TQFP Product overview: PIC32MX530F128H-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX530F128H-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 8793299P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8793299P
Microcontrollers 8793299P
MCU PIC32 32-Bit 50MHz 128kB 64-Pin TQFP

MCU PIC32 32-Bit 50MHz 128kB 64-Pin TQFP

Supplier's Site
Microcontrollers - 8793299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8793299
Microcontrollers 8793299
MCU PIC32 32-Bit 50MHz 128kB 64-Pin TQFP

MCU PIC32 32-Bit 50MHz 128kB 64-Pin TQFP

Supplier's Site
Microcontrollers - 1654238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654238
Microcontrollers 1654238
MCU PIC32 32-Bit 50MHz 128kB 64-Pin TQFP

MCU PIC32 32-Bit 50MHz 128kB 64-Pin TQFP

Supplier's Site
Microcontrollers - PIC32MX530F128H-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC32MX530F128H-I/PT
Microcontrollers PIC32MX530F128H-I/PT
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC32MX530F128H-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX530F128H-I/PT
Microcontrollers PIC32MX530F128H-I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX530F128H-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX530F128H-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX530F128H-I/PT
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - PIC32MX530F128H-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX530F128H-I/PT
Embedded - Microcontrollers PIC32MX530F128H-I/PT
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Mcu, 32Bit, Pic32, 50Mhz, Tqfp-64; Product Range Microchip - 67X5509 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 50Mhz, Tqfp-64; Product Range Microchip
67X5509
Mcu, 32Bit, Pic32, 50Mhz, Tqfp-64; Product Range Microchip 67X5509
MCU, 32BIT, PIC32, 50MHZ, TQFP-64; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MCU, 32BIT, PIC32, 50MHZ, TQFP-64; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX530F128H-I/PT
32-bit Microcontrollers - MCU PIC32MX530F128H-I/PT
32-bit Microcontrollers - MCU 32Bit MCU 128K Flash 16KB RAM, I2S, CTMU

32-bit Microcontrollers - MCU 32Bit MCU 128K Flash 16KB RAM, I2S, CTMU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792328-PIC32MX530F128H-I/PT PIC32MX530F128H-I/PT-ND 685-PIC32MX530F128H-I/PT 8793299P 8793299 PIC32MX530F128H-I/PT PIC32MX530F128H-I/PT PIC32MX530F128H-I/PT PIC32MX530F128H-I/PT 67X5509 PIC32MX530F128H-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC32MX530F128H-I/PT Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, Pic32, 50Mhz, Tqfp-64; Product Range Microchip 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 50 MHz
RAM 128 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7648AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details