Microchip Technology, Inc. Microcontrollers PIC32MX370F512L-I/PT

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX370F512L-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC32MX370F512L-I/PT-ND
Microcontrollers PIC32MX370F512L-I/PT-ND
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX370F512L-I/PT - 1089222-PIC32MX370F512L-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX370F512L-I/PT
1089222-PIC32MX370F512L-I/PT
Embedded - Embedded - Microcontrollers - PIC32MX370F512L-I/PT 1089222-PIC32MX370F512L-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1089222-PIC32MX370F5 12L-I/PT Packaging: Tray Core Processor: MIPS32 M4K Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 28x10b Family Name: PIC32MX370F512L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (12x12) Speed(Frequency): 80MHz Supply Voltage - Operating: 2.3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 128K x 8 Alternative Parts (Cross-Reference): PIC32MX370F512LT-I/T L; PIC32MX370F512L-I/TL ; PIC32MX370F512LT-I/P T; ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1089222-PIC32MX370F512L-I/PT
Packaging: Tray
Core Processor: MIPS32 M4K
Number of I/O: 85
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 28x10b
Family Name: PIC32MX370F512L
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (12x12)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 2.3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 128K x 8
Alternative Parts (Cross-Reference): PIC32MX370F512LT-I/TL; PIC32MX370F512L-I/TL; PIC32MX370F512LT-I/PT;
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-PIC32MX370F512L-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MX370F512L-I/PT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MX370F512L-I/PT
IC MCU 32BIT 512KB FLASH 100TQFP Product overview: PIC32MX370F512L-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX370F512L- I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100TQFP Product overview: PIC32MX370F512L-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX370F512L-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 8290591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8290591
Microcontrollers 8290591
MCU 32-Bit 512K Audio/Graphic/Touch TQFP

MCU 32-Bit 512K Audio/Graphic/Touch TQFP

Supplier's Site
Microcontrollers - 8290591P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8290591P
Microcontrollers 8290591P
MCU 32-Bit 512K Audio/Graphic/Touch TQFP

MCU 32-Bit 512K Audio/Graphic/Touch TQFP

Supplier's Site
Microcontrollers - 1654265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654265
Microcontrollers 1654265
MCU 32-Bit 512K Audio/Graphic/Touch TQFP

MCU 32-Bit 512K Audio/Graphic/Touch TQFP

Supplier's Site
Mcu, 32Bit, Pic32, 100Mhz, Tqfp-100; Product Range Microchip - 57AC2837 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 100Mhz, Tqfp-100; Product Range Microchip
57AC2837
Mcu, 32Bit, Pic32, 100Mhz, Tqfp-100; Product Range Microchip 57AC2837
MCU, 32BIT, PIC32, 100MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:100Pins; MCU CaseRoHS Compliant: Yes

MCU, 32BIT, PIC32, 100MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:100Pins; MCU CaseRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX370F512L-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX370F512L-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX370F512L-I/PT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site
Embedded - Microcontrollers - PIC32MX370F512L-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX370F512L-I/PT
Embedded - Microcontrollers PIC32MX370F512L-I/PT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - PIC32MX370F512L-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX370F512L-I/PT
Microcontrollers PIC32MX370F512L-I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX370F512L-I/PT
32-bit Microcontrollers - MCU PIC32MX370F512L-I/PT
32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch

32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch

Buy Now Datasheet
Microcontrollers - PIC32MX370F512L-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC32MX370F512L-I/PT
Microcontrollers PIC32MX370F512L-I/PT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX370F512L-I/PT-ND 1089222-PIC32MX370F512L-I/PT 685-PIC32MX370F512L-I/PT 8290591 8290591P 57AC2837 PIC32MX370F512L-I/PT PIC32MX370F512L-I/PT PIC32MX370F512L-I/PT PIC32MX370F512L-I/PT PIC32MX370F512L-I/PT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC32MX370F512L-I/PT 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Mcu, 32Bit, Pic32, 100Mhz, Tqfp-100; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 80 MHz 80 MHz 100 MHz 100 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 28x10b
RAM 128 KB 512 KB 128 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C8656050000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details