MCU, PIC32, 32BIT, 40MHZ, TFBGA-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:40MHz; Program Memory Size:256KB; No. of Pins:100Pins RoHS Compliant: Yes
32-bit Microcontrollers - MCU 256KB Flash, 32KB RAM, I2S, CTMU, UART, ADC DMA, PMP
IC MCU 32BIT 256KB FLSH 100TFBGA
IC MCU 32BIT 256KB FLSH 100TFBGA
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-TFBGA (7x7)
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 43AC6649 | PIC32MX550F256LT-V/GJX | PIC32MX550F256LT-V/GJX | PIC32MX550F256LT-V/GJX | PIC32MX550F256LT-V/GJX |
| Product Name | Mcu, Pic32, 32Bit, 40Mhz, Tfbga-100; Product Range Microchip | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 40 MHz | 50 MHz | 50 MHz | ||
| Pin Count | 100 | ||||
| Life Cycle Stage | Active | Active | |||
| RAM | 32 KB | 32 KB |