Microchip Technology, Inc. Microcontrollers PIC32MX575F512L-80I/PF

Description
MCU 32-Bit 512KB Flash USB CAN TQFP100
Request a Quote Datasheet
Description
MCU 32-Bit 512KB Flash USB CAN TQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 8248941P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8248941P
Microcontrollers 8248941P
MCU 32-Bit 512KB Flash USB CAN TQFP100

MCU 32-Bit 512KB Flash USB CAN TQFP100

Supplier's Site
Microcontrollers - 8895910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895910
Microcontrollers 8895910
MCU 32-Bit 512KB Flash USB CAN TQFP100

MCU 32-Bit 512KB Flash USB CAN TQFP100

Supplier's Site
Microcontrollers - 8248941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8248941
Microcontrollers 8248941
MCU 32-Bit 512KB Flash USB CAN TQFP100

MCU 32-Bit 512KB Flash USB CAN TQFP100

Supplier's Site
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-PIC32MX575F512L-80I/PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MX575F512L-80I/PF
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MX575F512L-80I/PF
IC MCU 32BIT 512KB FLASH 100TQFP Product overview: PIC32MX575F512L-80I/ PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX575F512L- 80I/PF can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100TQFP Product overview: PIC32MX575F512L-80I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX575F512L-80I/PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32MX575F512L-80I/PF-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX575F512L-80I/PF - 210157-PIC32MX575F512L-80I/PF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX575F512L-80I/PF
210157-PIC32MX575F512L-80I/PF
Embedded - Embedded - Microcontrollers - PIC32MX575F512L-80I/PF 210157-PIC32MX575F512L-80I/PF
Manufacturer: Microchip Technology Win Source Part Number: 210157-PIC32MX575F51 2L-80I/PF Packaging: Tray Core Processor: MIPS32 M4K Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 80MHz Supply Voltage - Operating: 2.3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 210157-PIC32MX575F512L-80I/PF
Packaging: Tray
Core Processor: MIPS32 M4K
Number of I/O: 85
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 2.3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC32MX575F512L-80I/PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX575F512L-80I/PF
Microcontrollers PIC32MX575F512L-80I/PF
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX575F512L-80I/PF
32-bit Microcontrollers - MCU PIC32MX575F512L-80I/PF
32-bit Microcontrollers - MCU 512K Flash 64KB USB 1xCAN 8 DMA

32-bit Microcontrollers - MCU 512K Flash 64KB USB 1xCAN 8 DMA

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX575F512L-80I/PF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX575F512L-80I/PF
Embedded - Microcontrollers PIC32MX575F512L-80I/PF
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip - 53R0306 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip
53R0306
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip 53R0306
MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, TQFP-100; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:100Pins; ADC Channels:16 RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, TQFP-100; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:100Pins; ADC Channels:16 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX575F512L-80I/PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX575F512L-80I/PF
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX575F512L-80I/PF
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site
Microcontrollers PIC32MX575F512L-80I/PF
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 8248941P 8895910 685-PIC32MX575F512L-80I/PF PIC32MX575F512L-80I/PF-ND 210157-PIC32MX575F512L-80I/PF PIC32MX575F512L-80I/PF PIC32MX575F512L-80I/PF PIC32MX575F512L-80I/PF 53R0306 PIC32MX575F512L-80I/PF PIC32MX575F512L-80I/PF
Product Name Microcontrollers Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC32MX575F512L-80I/PF Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit
ROM 512 KB 512 KB
Serial Interface USB USB CAN/I2C/SPI/UART/USB CAN; SPI; UART; USART; USB
Package Type QFP; TQFP; Other; TQFP QFP; TQFP; Other; Tqfp Other; Tray TQFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP (14x14) QFP; TQFP; Other; 100-TQFP TQFP; Other; 100-TQFP QFP; Other; 100-TQFP
Pin Count 100 100 100 100 100
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CI8RMCAFXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers