The PIC32MX5XX/6XX/7XX series of microcontrollers from Microchip Technology features a 32-bit architecture with a maximum operating speed of 80 MHz. These microcontrollers are equipped with up to 512 KB of Flash memory and 128 KB of SRAM, making them suitable for a variety of embedded applications. They include five general-purpose timers, multiple communication interfaces such as USB 2.0, Ethernet MAC, and CAN, as well as six UART modules, enhancing their versatility in handling different protocols. The devices support direct memory access (DMA) with up to eight channels, which facilitates efficient data transfer without CPU intervention. They also feature an integrated real-time clock and calendar (RTCC), analog-to-digital converters (ADC), and comparators, providing robust capabilities for time-sensitive and analog applications. The microcontrollers operate within a voltage range of 2.3V to 3.6V and can function in temperatures from -40°C to +105°C. The series includes various package options, such as QFN, TQFP, and TFBGA, with pin counts ranging from 64 to 124, allowing for flexibility in design. The devices also incorporate low-power management modes, making them suitable for battery-operated applications. Overall, the PIC32MX5XX/6XX/7XX microcontrollers offer a comprehensive set of features for engineers looking to implement advanced embedded solutions.
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Embedded -Microcontrollers
Series: PIC® 32MX
Package: Tray
Speed: 80MHz
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Number of I/O: 85
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)
IC MCU 32BIT 256KB FLASH 100TQFP Product overview: PIC32MX575F256L-80V/
MCU, 32BIT, PIC32, 80MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:256KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 100TQFP
32-bit Microcontrollers - MCU 256KB 64KBRM USB-OTG CAN 80MHz 10BIT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)
IC MCU 32BIT 256KB FLASH 100TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX575F256L-80V/PT-ND | 685-PIC32MX575F256L-80V/PT | 47T5553 | PIC32MX575F256L-80V/PT | PIC32MX575F256L-80V/PT | PIC32MX575F256L-80V/PT | PIC32MX575F256L-80V/PT | |
| Product Name | Integrated Circuits (ICs) -Embedded -Microcontrollers | Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Mcu, 32Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| RAM | 256 KB | 64 KB | 64 KB | 64 KB | 64 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||||
| I/O Ports | 85 | 85 |