The PIC32MX1XX/2XX/5XX series microcontroller features a 32-bit architecture with a maximum operating frequency of 50 MHz. It is designed to operate within a voltage range of 2.3V to 3.6V and can function in temperatures from -40°C to +105°C at lower frequencies, and -40°C to +85°C at 50 MHz. The device includes up to 512 KB of Flash memory and 64 KB of SRAM, making it suitable for applications requiring significant memory resources. This microcontroller supports various communication interfaces, including USB 2.0, multiple UARTs, SPI, and I²C, along with a CAN interface compliant with CAN 2.0B. It also features advanced analog capabilities, such as a 10-bit ADC with a sampling rate of 1 Msps and multiple analog inputs. The integrated power management features include low-power modes and a fail-safe clock monitor. The device is packaged in a TQFP-100 format, providing up to 85 I/O pins, which can be remapped for flexible peripheral configuration. It is compliant with AEC-Q100 Grade 2, making it suitable for automotive applications. The microcontroller also supports in-circuit programming and debugging through a 4-wire MIPS Enhanced JTAG interface.
IC MCU 32BIT 256KB FLASH 100TQFP Product overview: PIC32MX550F256LT-I/P
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits(ICs)
Series: PIC® 32MX
Packaging: Tape and Reel
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 40MHz
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
IC MCU 32BIT 256KB FLASH 100TQFP
MCU, 32BIT, 50MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 100TQFP
32-bit Microcontrollers - MCU 32Bit MCU 256K Flash 32KB RAM, I2S, CTMU
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MX550F256LT-I/PF | PIC32MX550F256LT-I/PF-ND | PIC32MX550F256LT-I/PF | 67X5536 | PIC32MX550F256LT-I/PF | PIC32MX550F256LT-I/PF | PIC32MX550F256LT-I/PF | |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Integrated Circuits(ICs) | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 50Mhz, Tqfp-100; Product Range Microchip | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 50 MHz | 40 MHz | 40 MHz | 40 MHz | 50 MHz | 40 MHz | ||
| RAM | 32 KB | 256 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 volts | |||||
| Serial Interface | CAN/I2C/SPI/UART/USB | CAN; SPI; UART; USART; USB |