Microchip Technology, Inc. Microcontrollers PIC32MX360F512L-80I/BG

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX360F512L-80I/BG-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-PIC32MX360F512L-80I/BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MX360F512L-80I/BG
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MX360F512L-80I/BG
IC MCU 32BIT 512KB FLSH 121TFBGA Product overview: PIC32MX360F512L-80I/ BG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX360F512L- 80I/BG can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLSH 121TFBGA Product overview: PIC32MX360F512L-80I/BG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX360F512L-80I/BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318789-PIC32MX360F512L-80I/BG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318789-PIC32MX360F512L-80I/BG
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318789-PIC32MX360F512L-80I/BG
Manufacturer: Microchip Technology Win Source Part Number: 1318789-PIC32MX360F5 12L-80I/BG Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: MIPS32® M4K™ Speed: 80MHz Standard Package: 184 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supplier Device Package: 121-TFBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 121-TFBGA ECCN: 3A991A2 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC32MX360F512L80IBG Base Product Number: PIC32MX360 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318789-PIC32MX360F512L-80I/BG
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: MIPS32® M4K™
Speed: 80MHz
Standard Package: 184
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supplier Device Package: 121-TFBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 121-TFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC32MX360F512L80IBG
Base Product Number: PIC32MX360
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX360F512L-80I/BG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX360F512L-80I/BG
Embedded - Microcontrollers PIC32MX360F512L-80I/BG
IC MCU 32BIT 512KB FLSH 121TFBGA

IC MCU 32BIT 512KB FLSH 121TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX360F512L-80I/BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX360F512L-80I/BG
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX360F512L-80I/BG
IC MCU 32BIT 512KB FLSH 121TFBGA

IC MCU 32BIT 512KB FLSH 121TFBGA

Supplier's Site
Microcontrollers - PIC32MX360F512L-80I/BG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX360F512L-80I/BG
Microcontrollers PIC32MX360F512L-80I/BG
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX360F512L-80I/BG
32-bit Microcontrollers - MCU PIC32MX360F512L-80I/BG
32-bit Microcontrollers - MCU 512 KB Flash 32 KB 10-Bit ADC

32-bit Microcontrollers - MCU 512 KB Flash 32 KB 10-Bit ADC

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Bga-121; Product Range Microchip - 24R7113 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Bga-121; Product Range Microchip
24R7113
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Bga-121; Product Range Microchip 24R7113
MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, BGA-121; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:32KB; ADC Channels:16 RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, BGA-121; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:32KB; ADC Channels:16 RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers PIC32MX360F512L-80I/BG
IC MCU 32BIT 512KB FLSH 121TFBGA

IC MCU 32BIT 512KB FLSH 121TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX360F512L-80I/BG-ND 685-PIC32MX360F512L-80I/BG 1318789-PIC32MX360F512L-80I/BG PIC32MX360F512L-80I/BG PIC32MX360F512L-80I/BG PIC32MX360F512L-80I/BG PIC32MX360F512L-80I/BG 24R7113 PIC32MX360F512L-80I/BG
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Bga-121; Product Range Microchip Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 32 KB 32 KB 512 KB 32 KB 32 KB 32 KB 32 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8177AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details