MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 121-TFBGA (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 748279-PIC32MX564F12
Manufacturer Homepage: www.microchip.com
Reference case: BGA
Reference Date Code: 1105+
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 128KB FLSH 121TFBGA Product overview: PIC32MX564F128L-I/BG
32-bit Microcontrollers - MCU 100PINS 128KB 32KBRM 80MHz USB CAN 4DMA
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 121-TFBGA (10x10)
IC MCU 32BIT 128KB FLSH 121TFBGA
MCU, 32BIT, PIC32, 80MHZ, TFBGA-121; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:128KB; No. of Pins:121Pins RoHS Compliant: Yes
IC MCU 32BIT 128KB FLSH 121TFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX564F128L-I/BG-ND | 748279-PIC32MX564F128L-I/BG | 685-PIC32MX564F128L-I/BG | PIC32MX564F128L-I/BG | PIC32MX564F128L-I/BG | PIC32MX564F128L-I/BG | 76R6774 | PIC32MX564F128L-I/BG |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC32MX564F128L-I/BG | 32-bit 32BIT 128KB Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, Pic32, 80Mhz, Tfbga-121; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |||
| Bits | Other; A/D 16x10b | |||||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||||
| ROM | 128 KB |