Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC32MX420F032H-40I/MR PIC32MX420F032H-40I/MR

Description
Manufacturer: Microchip Technology Win Source Part Number: 930645-PIC32MX420F03 2H-40I/MR Series: PIC® 32MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 32KB (32K x 8) FLASH 64-VQFN (9x9) Core Processor: MIPS32® M4K™ Speed: 40MHz Package: Tube Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Family Name: PIC32MX420 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 930645-PIC32MX420F03 2H-40I/MR Series: PIC® 32MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 32KB (32K x 8) FLASH 64-VQFN (9x9) Core Processor: MIPS32® M4K™ Speed: 40MHz Package: Tube Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Family Name: PIC32MX420 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC32MX420F032H-40I/MR - 930645-PIC32MX420F032H-40I/MR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX420F032H-40I/MR
930645-PIC32MX420F032H-40I/MR
Embedded - Embedded - Microcontrollers - PIC32MX420F032H-40I/MR 930645-PIC32MX420F032H-40I/MR
Manufacturer: Microchip Technology Win Source Part Number: 930645-PIC32MX420F03 2H-40I/MR Series: PIC® 32MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 32KB (32K x 8) FLASH 64-VQFN (9x9) Core Processor: MIPS32® M4K™ Speed: 40MHz Package: Tube Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Family Name: PIC32MX420 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930645-PIC32MX420F032H-40I/MR
Series: PIC® 32MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)
Core Processor: MIPS32® M4K™
Speed: 40MHz
Package: Tube
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 3.6V
Family Name: PIC32MX420
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-PIC32MX420F032H-40I/MR
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-PIC32MX420F032H-40I/MR
IC MCU 32BIT 32KB FLASH 64VQFN Product overview: PIC32MX420F032H-40I/ MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX420F032H- 40I/MR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 64VQFN Product overview: PIC32MX420F032H-40I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX420F032H-40I/MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32MX420F032H-40I/MR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX420F032H-40I/MR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX420F032H-40I/MR
Embedded - Microcontrollers PIC32MX420F032H-40I/MR
IC MCU 32BIT 32KB FLASH 64VQFN

IC MCU 32BIT 32KB FLASH 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX420F032H-40I/MR
32-bit Microcontrollers - MCU PIC32MX420F032H-40I/MR
32-bit Microcontrollers - MCU 32KB/8KB USB-OTG 40 MHz 10-b ADC

32-bit Microcontrollers - MCU 32KB/8KB USB-OTG 40 MHz 10-b ADC

Buy Now Datasheet
Microcontrollers - PIC32MX420F032H-40I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX420F032H-40I/MR
Microcontrollers PIC32MX420F032H-40I/MR
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
MCU 32-bit PIC32 PIC RISC 32KB Flash 2.5V/3.3V 64-Pin QFN EP Tube - 536-PIC32MX420F032H-40I/MR - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit PIC32 PIC RISC 32KB Flash 2.5V/3.3V 64-Pin QFN EP Tube
536-PIC32MX420F032H-40I/MR
MCU 32-bit PIC32 PIC RISC 32KB Flash 2.5V/3.3V 64-Pin QFN EP Tube 536-PIC32MX420F032H-40I/MR
MCU 32-bit PIC32 PIC RISC 32KB Flash 2.5V/3.3V 64-Pin QFN EP Tube

MCU 32-bit PIC32 PIC RISC 32KB Flash 2.5V/3.3V 64-Pin QFN EP Tube

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX420F032H-40I/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX420F032H-40I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX420F032H-40I/MR
IC MCU 32BIT 32KB FLASH 64VQFN

IC MCU 32BIT 32KB FLASH 64VQFN

Supplier's Site
Microcontroller Mcu, 32 Bit, Pic32, 40Mhz, Qfn-64; Product Range Microchip - 25R8374 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 40Mhz, Qfn-64; Product Range Microchip
25R8374
Microcontroller Mcu, 32 Bit, Pic32, 40Mhz, Qfn-64; Product Range Microchip 25R8374
MICROCONTROLLER MCU, 32 BIT, PIC32, 40MHZ, QFN-64; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 40MHZ, QFN-64; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 930645-PIC32MX420F032H-40I/MR 685-PIC32MX420F032H-40I/MR PIC32MX420F032H-40I/MR-ND PIC32MX420F032H-40I/MR PIC32MX420F032H-40I/MR PIC32MX420F032H-40I/MR 536-PIC32MX420F032H-40I/MR PIC32MX420F032H-40I/MR 25R8374
Product Name Embedded - Embedded - Microcontrollers - PIC32MX420F032H-40I/MR 32-bit 32BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers MCU 32-bit PIC32 PIC RISC 32KB Flash 2.5V/3.3V 64-Pin QFN EP Tube Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Pic32, 40Mhz, Qfn-64; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32 32 Bit 32 Bit
Clock Speed 40 MHz 80 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 32 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash Flash; FLASH
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.3 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7500AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details